Texas Instruments SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates SN74AHCT86DGVR

Description
Quadruple 2-Input Exclusive-OR Gates 14-TVSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-TVSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates - SN74AHCT86DGVR - Texas Instruments
Dallas, TX, United States
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates
SN74AHCT86DGVR
SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates SN74AHCT86DGVR
Quadruple 2-Input Exclusive-OR Gates 14-TVSOP -40 to 125

Quadruple 2-Input Exclusive-OR Gates 14-TVSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT86DGVR - 125728-SN74AHCT86DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT86DGVR
125728-SN74AHCT86DGVR
Logic - Logic - Gates and Inverters - SN74AHCT86DGVR 125728-SN74AHCT86DGVR
Manufacturer: Texas Instruments Win Source Part Number: 125728-SN74AHCT86DGV R Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TVSOP Dimension: 14-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125728-SN74AHCT86DGVR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TVSOP
Dimension: 14-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-SN74AHCT86DGVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHCT86DGVRDKR-ND
Gates and Inverters 296-SN74AHCT86DGVRDKR-ND
XOR (Exclusive OR) IC 4 Channel 14-TVSOP

XOR (Exclusive OR) IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74AHCT86DGVRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHCT86DGVRTR-ND
Gates and Inverters 296-SN74AHCT86DGVRTR-ND
XOR (Exclusive OR) IC 4 Channel 14-TVSOP

XOR (Exclusive OR) IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74AHCT86DGVRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHCT86DGVRCT-ND
Gates and Inverters 296-SN74AHCT86DGVRCT-ND
XOR (Exclusive OR) IC 4 Channel 14-TVSOP

XOR (Exclusive OR) IC 4 Channel 14-TVSOP

Buy Now Datasheet
Quad 5.5V Logic IC - 705-SN74AHCT86DGVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5.5V Logic IC
705-SN74AHCT86DGVR
Quad 5.5V Logic IC 705-SN74AHCT86DGVR
Quad 2-Input XOR Gate IC, 5.5V, CMOS, TFSOP Product overview: SN74AHCT86DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT86DGVR can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 5.5V, CMOS, TFSOP Product overview: SN74AHCT86DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT86DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT86DGVR
Logic Gates SN74AHCT86DGVR
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT86DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT86DGVR
Logic - Gates and Inverters SN74AHCT86DGVR
IC GATE XOR 4CH 2-INP 14TVSOP

IC GATE XOR 4CH 2-INP 14TVSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT86DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT86DGVR
Gates and Inverters SN74AHCT86DGVR
XOR (Exclusive OR) IC 4 Channel 14-TVSOP

XOR (Exclusive OR) IC 4 Channel 14-TVSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT86DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT86DGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT86DGVR
IC GATE XOR 4CH 2-INP 14TVSOP

IC GATE XOR 4CH 2-INP 14TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT86DGVR 125728-SN74AHCT86DGVR 296-SN74AHCT86DGVRDKR-ND 705-SN74AHCT86DGVR SN74AHCT86DGVR SN74AHCT86DGVR SN74AHCT86DGVR SN74AHCT86DGVR
Product Name SN74AHCT86 Quadruple 2-Input Exclusive-OR Gates Logic - Logic - Gates and Inverters - SN74AHCT86DGVR Gates and Inverters Quad 5.5V Logic IC Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR GATE, OR GATE NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 10 ns 8.8 ns 8.8 ns 8.8 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers