Texas Instruments Standard Linear and Logic Dual 5V 65MHz TSSOP Logic IC SN74AHCT74PW

Description
Dual D-Type Flip-Flop, 5V, 65MHz, TSSOP, CMOS Product overview: SN74AHCT74PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 65MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 65MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 5V, 65MHz, TSSOP, CMOS Product overview: SN74AHCT74PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 65MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 65MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V 65MHz TSSOP Logic IC
706-SN74AHCT74PW
Dual 5V 65MHz TSSOP Logic IC 706-SN74AHCT74PW
Dual D-Type Flip-Flop, 5V, 65MHz, TSSOP, CMOS Product overview: SN74AHCT74PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 65MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 65MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74PW can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 5V, 65MHz, TSSOP, CMOS Product overview: SN74AHCT74PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 65MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 65MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, D-Type Flip Flop, Smd, 74Ahct74; Logic Family / Base Number Texas Instruments - 26AJ9153 - Newark, An Avnet Company
Chicago, IL, United States
Ic, D-Type Flip Flop, Smd, 74Ahct74; Logic Family / Base Number Texas Instruments
26AJ9153
Ic, D-Type Flip Flop, Smd, 74Ahct74; Logic Family / Base Number Texas Instruments 26AJ9153
IC, D-TYPE FLIP FLOP, SMD, 74AHCT74; Logic Family / Base Number:74AHCT74; Logic Type:-; Output Current:8mA; No. of Inputs:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, D-TYPE FLIP FLOP, SMD, 74AHCT74; Logic Family / Base Number:74AHCT74; Logic Type:-; Output Current:8mA; No. of Inputs:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Logic Gates Logic Gates
Product Number 706-SN74AHCT74PW 26AJ9153
Product Name Dual 5V 65MHz TSSOP Logic IC Ic, D-Type Flip Flop, Smd, 74Ahct74; Logic Family / Base Number Texas Instruments
Gate Type D-Type, Flip-Flop
Supply Voltage 5.5V 5.5V
Propagation Delay 13 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS03FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Dual 2-input OR gate - 74AHC2G32DC,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
Logic Gates - 2139007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details