Texas Instruments Standard Linear and Logic Dual 140MHz 5.5V SSOP Logic IC SN74AHCT74DBR

Description
Dual D-Type Flip-Flop, 140MHz, 5.5V, SSOP, CMOS Product overview: SN74AHCT74DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 140MHz, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 140MHz, 5.5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 140MHz, 5.5V, SSOP, CMOS Product overview: SN74AHCT74DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 140MHz, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 140MHz, 5.5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 140MHz 5.5V SSOP Logic IC
706-SN74AHCT74DBR
Dual 140MHz 5.5V SSOP Logic IC 706-SN74AHCT74DBR
Dual D-Type Flip-Flop, 140MHz, 5.5V, SSOP, CMOS Product overview: SN74AHCT74DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 140MHz, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 140MHz, 5.5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74DBR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 140MHz, 5.5V, SSOP, CMOS Product overview: SN74AHCT74DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 140MHz, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 140MHz, 5.5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AHCT74DBR
Product Name Dual 140MHz 5.5V SSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 10509FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 74AHC1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 2222724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details