IC SR TRI-STATE 8BIT 16-WQFN
IC SR TRI-STATE 8BIT 16-WQFN
IC SR TRI-STATE 8BIT 16-WQFN
| DigiKey | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 296-SN74AHCT595BQBRTR-ND |
| Product Name | Shift Registers |
| Register Type | Serial In / Parallel Out |
| Supply Voltage | 4.5V ~ 5.5V |
| Output Characteristics | 3-State |