Octal buffer/driver with 3-state outputs in 20-pin TSSOP package, operating from -40°C to 125°C, with TTL-voltage compatible inputs and latch-up performance exceeding 250 mA. ESD protection exceeds 2000 V human-body model and 1000 V charged-device model.
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 125
8-Bit 3-State Buffer/Driver, 5V, 8.5ns, TSSOP Product overview: SN74AHCT541PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT541PWRG4
Bus Driver, AHCT/VHCT/VT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHCT541PWRG4 | 704-SN74AHCT541PWRG4 | SN74AHCT541PWRG4 |
| Product Name | SN74AHCT541 Octal Buffers/Drivers With 3-State Outputs | 8-bit 5V TSSOP Interface Transceiver IC | |
| Technology | AHCT | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |