Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253650-SN74AHCT373N
Series: 74AHCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 1ns
Family Name: SN74AHCT373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): 74VHCT373AN_Q; 74VHCT373AN; 74VHCT373ANX;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC D-TYPE TRANSP SGL 8:8 20DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AHCT373N | 1253650-SN74AHCT373N | SN74AHCT373N | 296-4740-5-ND | SN74AHCT373N | SN74AHCT373N |
| Product Name | SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74AHCT373N | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | |
| Latch Type | D | Transparent-D | Transparent-D | |||
| Output Characteristics | 3-State | 3-State | 3-State | |||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 10.5 ns | 1 ns | 1 ns |