Texas Instruments SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74AHCT373DBRG4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal transparent D-type latches with 3-state outputs in a 20-SSOP package, operating from -40°C to 85°C with a supply voltage range of 4.5V to 5.5V and a propagation delay of 9.5ns at 5V and 15pF load.

Datasheet Summary
Powered by GS/AI

Octal transparent D-type latches with 3-state outputs in a 20-SSOP package, operating from -40°C to 85°C with a supply voltage range of 4.5V to 5.5V and a propagation delay of 9.5ns at 5V and 15pF load.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs - SN74AHCT373DBRG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs
SN74AHCT373DBRG4
SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74AHCT373DBRG4
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Latches - SN74AHCT373DBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Latches - SN74AHCT373DBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AHCT373DBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AHCT373DBRG4
Integrated Circuits (ICs) - Logic - Latches SN74AHCT373DBRG4
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number SN74AHCT373DBRG4 SN74AHCT373DBRG4 SN74AHCT373DBRG4
Product Name SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers
SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9676901QKA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details