The SN74AHCT367PW is a hex buffer and line driver featuring 3-state outputs, designed for applications requiring improved performance and density in memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It is TTL-voltage compatible and provides true outputs. The device exhibits robust latch-up performance exceeding 100mA per JESD 78, class II, and offers ESD protection that surpasses JESD 22 standards, with ratings of 2000V for both the human-body model and charged-device model. This component is suitable for various applications, including telecom infrastructure, TVs, set-top boxes, network switches, wireless infrastructure, and electronic points of sale. The SN74AHCT367PW operates over a temperature range of -40°C to 125°C and is available in a 16-pin TSSOP package.
Hex Buffers And Line Drivers With 3-State Outputs 16-TSSOP -40 to 85
6-Bit 3-State Buffer/Line Driver, 5V, 125°C, TSSOP Product overview: SN74AHCT367PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT367PW can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AHCT367PW | 704-SN74AHCT367PW |
| Product Name | SN74AHCT367 Hex Buffers And Line Drivers With 3-State Outputs | 5V TSSOP Interface Transceiver IC |
| Technology | AHCT | |
| Device Type | Line / Bus Driver; Buffer | Transceiver |
| Features | RoHS | RoHS |