Texas Instruments SN74AHCT32-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates SN74AHCT32QDRQ1

Description
Automotive Catalog Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT32-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates - SN74AHCT32QDRQ1 - Texas Instruments
Dallas, TX, United States
SN74AHCT32-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates
SN74AHCT32QDRQ1
SN74AHCT32-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates SN74AHCT32QDRQ1
Automotive Catalog Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Automotive Catalog Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74AHCT32QDRQ1
Quad 5V SOIC Logic IC 705-SN74AHCT32QDRQ1
Quad 2-Input OR Gate IC, 5V, 7.9ns, 4 Circuits, SOIC Product overview: SN74AHCT32QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32QDRQ1 can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5V, 7.9ns, 4 Circuits, SOIC Product overview: SN74AHCT32QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHCT32QDRQ1 - Rochester Electronics
Newburyport, MA, United States
SN74AHCT32-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates

SN74AHCT32-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AHCT32QDRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHCT32QDRQ1CT-ND
Gates and Inverters 296-SN74AHCT32QDRQ1CT-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74AHCT32QDRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHCT32QDRQ1DKR-ND
Gates and Inverters 296-SN74AHCT32QDRQ1DKR-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74AHCT32QDRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHCT32QDRQ1TR-ND
Gates and Inverters 296-SN74AHCT32QDRQ1TR-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT32QDRQ1 - 896442-SN74AHCT32QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT32QDRQ1
896442-SN74AHCT32QDRQ1
Logic - Logic - Gates and Inverters - SN74AHCT32QDRQ1 896442-SN74AHCT32QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 896442-SN74AHCT32QDR Q1 Series: Automotive, AEC-Q100, 74AHCT Operating Temperature Range: -40°C ~ 125°C Features: OR Gate IC 4 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHCT32 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74AHCT32QDRQ1D KR, 296-SN74AHCT32QDRQ1C T, 296-SN74AHCT32QDRQ1T R, SN74AHCT32QDRQ1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896442-SN74AHCT32QDRQ1
Series: Automotive, AEC-Q100, 74AHCT
Operating Temperature Range: -40°C ~ 125°C
Features: OR Gate IC 4 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHCT32
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-SN74AHCT32QDRQ1DKR, 296-SN74AHCT32QDRQ1CT, 296-SN74AHCT32QDRQ1TR, SN74AHCT32QDRQ1-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT32QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT32QDRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT32QDRQ1
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74AHCT32QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT32QDRQ1
Logic - Gates and Inverters SN74AHCT32QDRQ1
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT32QDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT32QDRQ1
Gates and Inverters SN74AHCT32QDRQ1
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT32QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT32QDRQ1
Gates and Inverters SN74AHCT32QDRQ1
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT32QDRQ1 705-SN74AHCT32QDRQ1 SN74AHCT32QDRQ1 296-SN74AHCT32QDRQ1CT-ND 896442-SN74AHCT32QDRQ1 SN74AHCT32QDRQ1 SN74AHCT32QDRQ1 SN74AHCT32QDRQ1 SN74AHCT32QDRQ1
Product Name SN74AHCT32-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates Quad 5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT32QDRQ1 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type OR OR; OR GATE OR OR NOT OR NOT; OR OR; OR Gate OR; OR Gate
Supply Voltage 5.5 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54S04DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - 54LS10LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details