OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHCT32QDRG4-ND | SN74AHCT32QDRG4 | SN74AHCT32QDRG4 | SN74AHCT32QDRG4 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | OR | OR; OR Gate | NOT; OR |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 7.9 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |