Texas Instruments SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32PWRG4

Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT32 Quadruple 2-Input Positive-OR Gates - SN74AHCT32PWRG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT32 Quadruple 2-Input Positive-OR Gates
SN74AHCT32PWRG4
SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32PWRG4
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74AHCT32PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHCT32PWRG4-ND
Gates and Inverters SN74AHCT32PWRG4-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT32PWRG4 - 1253644-SN74AHCT32PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT32PWRG4
1253644-SN74AHCT32PWRG4
Logic - Logic - Gates and Inverters - SN74AHCT32PWRG4 1253644-SN74AHCT32PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253644-SN74AHCT32PW RG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: 74AHCT32 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253644-SN74AHCT32PWRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: 74AHCT32
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Buy Now
Singapore, Singapore
SMD 5.5V TSSOP Logic IC
705-SN74AHCT32PWRG4
SMD 5.5V TSSOP Logic IC 705-SN74AHCT32PWRG4
4-Gate OR IC, 5.5V, 7.9ns, 125°C, TSSOP, Surface Mount Product overview: SN74AHCT32PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32PWRG4 can be used for catalog matching and distributor lookup.

4-Gate OR IC, 5.5V, 7.9ns, 125°C, TSSOP, Surface Mount Product overview: SN74AHCT32PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT32PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT32PWRG4
Gates and Inverters SN74AHCT32PWRG4
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT32PWRG4
Logic Gates SN74AHCT32PWRG4
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT32PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT32PWRG4
Logic - Gates and Inverters SN74AHCT32PWRG4
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT32PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT32PWRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT32PWRG4
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT32PWRG4 SN74AHCT32PWRG4-ND 1253644-SN74AHCT32PWRG4 705-SN74AHCT32PWRG4 SN74AHCT32PWRG4 SN74AHCT32PWRG4 SN74AHCT32PWRG4 SN74AHCT32PWRG4
Product Name SN74AHCT32 Quadruple 2-Input Positive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT32PWRG4 SMD 5.5V TSSOP Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR; OR Gate NOT; OR OR
Supply Voltage 5.5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products