Texas Instruments SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32PWR

Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-OR gates in a 14-pin TSSOP package, with operating temperature range from -40 to 125 °C, and compatible with TTL voltage levels. The device features latch-up performance exceeding 250 mA per JESD 17 and ESD protection exceeding 2000 V human-body model and 200 V machine model.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-OR gates in a 14-pin TSSOP package, with operating temperature range from -40 to 125 °C, and compatible with TTL voltage levels. The device features latch-up performance exceeding 250 mA per JESD 17 and ESD protection exceeding 2000 V human-body model and 200 V machine model.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT32 Quadruple 2-Input Positive-OR Gates - SN74AHCT32PWR - Texas Instruments
Dallas, TX, United States
SN74AHCT32 Quadruple 2-Input Positive-OR Gates
SN74AHCT32PWR
SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32PWR
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-1119-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1119-6-ND
Gates and Inverters 296-1119-6-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-1119-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1119-2-ND
Gates and Inverters 296-1119-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-1119-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1119-1-ND
Gates and Inverters 296-1119-1-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT32PWR - 029785-SN74AHCT32PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT32PWR
029785-SN74AHCT32PWR
Logic - Logic - Gates and Inverters - SN74AHCT32PWR 029785-SN74AHCT32PWR
Manufacturer: Texas Instruments Win Source Part Number: 029785-SN74AHCT32PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029785-SN74AHCT32PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-SN74AHCT32PWR
Quad 5.5V TSSOP Logic IC 705-SN74AHCT32PWR
Quad 2-Input OR Gate IC, 5.5V, 9ns, 125°C, TSSOP Product overview: SN74AHCT32PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32PWR can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5.5V, 9ns, 125°C, TSSOP Product overview: SN74AHCT32PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHCT32PWR - Rochester Electronics
Newburyport, MA, United States
SN74AHCT32 Quadruple 2-Input Positive-OR Gates

SN74AHCT32 Quadruple 2-Input Positive-OR Gates

Supplier's Site Datasheet
Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 26AJ9147 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments
26AJ9147
Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments 26AJ9147
OR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AHCT32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

OR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AHCT32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHCT32PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT32PWR
Gates and Inverters SN74AHCT32PWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT32PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT32PWR
Gates and Inverters SN74AHCT32PWR
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT32PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT32PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT32PWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT32PWR
Logic Gates SN74AHCT32PWR
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT32PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT32PWR
Logic - Gates and Inverters SN74AHCT32PWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT32PWR 296-1119-6-ND 029785-SN74AHCT32PWR 705-SN74AHCT32PWR SN74AHCT32PWR 26AJ9147 SN74AHCT32PWR SN74AHCT32PWR SN74AHCT32PWR SN74AHCT32PWR SN74AHCT32PWR
Product Name SN74AHCT32 Quadruple 2-Input Positive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT32PWR Quad 5.5V TSSOP Logic IC Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR OR; OR Gate OR; OR Gate OR; OR Gate OR NOT; OR
Supply Voltage 5.5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 7.9 ns 9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
 - 54H30DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers