Texas Instruments SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32PWG4

Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-OR gates in a 14-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40 to 125 °C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-OR gates in a 14-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40 to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT32 Quadruple 2-Input Positive-OR Gates - SN74AHCT32PWG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT32 Quadruple 2-Input Positive-OR Gates
SN74AHCT32PWG4
SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32PWG4
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Quad 5.5V TSSOP Logic IC - 705-SN74AHCT32PWG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-SN74AHCT32PWG4
Quad 5.5V TSSOP Logic IC 705-SN74AHCT32PWG4
Quad 2-Input OR Gate IC, 5.5V, 7.9ns, 14-TSSOP, CMOS Product overview: SN74AHCT32PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32PWG4 can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5.5V, 7.9ns, 14-TSSOP, CMOS Product overview: SN74AHCT32PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1094851-SN74AHCT32PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1094851-SN74AHCT32PWG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1094851-SN74AHCT32PWG4
Win Source Part Number: 1094851-SN74AHCT32PW G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHCT Package: Tube Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 74VHCT32PW,118; SN74AHCT86PW; SN74AHCT86PWR; 74AHCT32PW,112; 74AHCT32PW,118; 74AHCT32T14-13; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AHCT32PWG4, TEXTISSN74AHCT32PWG4 Base Product Number: 74AHCT32

Win Source Part Number: 1094851-SN74AHCT32PWG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tube
Number of Circuits: 4
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 74VHCT32PW,118; SN74AHCT86PW; SN74AHCT86PWR; 74AHCT32PW,112; 74AHCT32PW,118; 74AHCT32T14-13;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AHCT32PWG4,TEXTISSN74AHCT32PWG4
Base Product Number: 74AHCT32

Buy Now Datasheet
Gates and Inverters - SN74AHCT32PWG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHCT32PWG4-ND
Gates and Inverters SN74AHCT32PWG4-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT32PWG4
Logic Gates SN74AHCT32PWG4
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Buy Now Datasheet
Gates and Inverters - SN74AHCT32PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT32PWG4
Gates and Inverters SN74AHCT32PWG4
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT32PWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT32PWG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT32PWG4
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT32PWG4 705-SN74AHCT32PWG4 1094851-SN74AHCT32PWG4 SN74AHCT32PWG4-ND SN74AHCT32PWG4 SN74AHCT32PWG4 SN74AHCT32PWG4
Product Name SN74AHCT32 Quadruple 2-Input Positive-OR Gates Quad 5.5V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR; OR Gate OR
Supply Voltage 5.5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details