Texas Instruments SN74AHCT32-EP Enhanced Product Quadruple 2-Input Positive-Or Gates SN74AHCT32MDREP

Description
Enhanced Product Quadruple 2-Input Positive-Or Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-Or Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT32-EP Enhanced Product Quadruple 2-Input Positive-Or Gates - SN74AHCT32MDREP - Texas Instruments
Dallas, TX, United States
SN74AHCT32-EP Enhanced Product Quadruple 2-Input Positive-Or Gates
SN74AHCT32MDREP
SN74AHCT32-EP Enhanced Product Quadruple 2-Input Positive-Or Gates SN74AHCT32MDREP
Enhanced Product Quadruple 2-Input Positive-Or Gates 14-SOIC -55 to 125

Enhanced Product Quadruple 2-Input Positive-Or Gates 14-SOIC -55 to 125

Buy Now Datasheet
 - SN74AHCT32MDREP - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-22287-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22287-2-ND
Gates and Inverters 296-22287-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74AHCT32MDREP
5V SOIC Logic IC 705-SN74AHCT32MDREP
4x2-Input OR Gate IC, 5V, CMOS, SOIC, -55°C to 125°C Product overview: SN74AHCT32MDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32MDREP can be used for catalog matching and distributor lookup.

4x2-Input OR Gate IC, 5V, CMOS, SOIC, -55°C to 125°C Product overview: SN74AHCT32MDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32MDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258068-SN74AHCT32MDREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258068-SN74AHCT32MDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258068-SN74AHCT32MDREP
Win Source Part Number: 1258068-SN74AHCT32MD REP Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHCT Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22287-6R,2156-SN 74AHCT32MDREP,-296-2 2287-1,296-22287-1R, V62/03658-01YE,-V62/ 03658-01YER,-296-222 87-1,-SN74AHCT32MDRE PR,-296-22287-1R,296 -22287-6,296-22287-2 R,296-22287-2,296-22 287-1,-V62/03658-01Y E,TEXTISSN74AHCT32MD REP Base Product Number: 74AHCT32

Win Source Part Number: 1258068-SN74AHCT32MDREP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22287-6R,2156-SN74AHCT32MDREP,-296-22287-1,296-22287-1R,V62/03658-01YE,-V62/03658-01YER,-296-22287-1,-SN74AHCT32MDREPR,-296-22287-1R,296-22287-6,296-22287-2R,296-22287-2,296-22287-1,-V62/03658-01YE,TEXTISSN74AHCT32MDREP
Base Product Number: 74AHCT32

Buy Now Datasheet
Gates and Inverters - SN74AHCT32MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT32MDREP
Gates and Inverters SN74AHCT32MDREP
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74AHCT32MDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT32MDREP
Logic - Gates and Inverters SN74AHCT32MDREP
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT32MDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT32MDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT32MDREP
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT32MDREP
Logic Gates SN74AHCT32MDREP
Logic Gates Mil Enhance Quad 2- Input Pos-OR Gates

Logic Gates Mil Enhance Quad 2- Input Pos-OR Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT32MDREP SN74AHCT32MDREP 296-22287-2-ND 705-SN74AHCT32MDREP 1258068-SN74AHCT32MDREP SN74AHCT32MDREP SN74AHCT32MDREP SN74AHCT32MDREP SN74AHCT32MDREP
Product Name SN74AHCT32-EP Enhanced Product Quadruple 2-Input Positive-Or Gates Gates and Inverters 5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR OR OR OR; OR GATE NOT; OR; OR Gate OR; OR Gate NOT; OR OR
Supply Voltage 5.5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT CMOS
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F132FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers