Texas Instruments SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32DBR

Description
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT32 Quadruple 2-Input Positive-OR Gates - SN74AHCT32DBR - Texas Instruments
Dallas, TX, United States
SN74AHCT32 Quadruple 2-Input Positive-OR Gates
SN74AHCT32DBR
SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32DBR
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125

Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5V SSOP Logic IC
705-SN74AHCT32DBR
Quad 5V SSOP Logic IC 705-SN74AHCT32DBR
Quad 2-Input OR Gate IC, 5V, 7.9ns, SSOP Product overview: SN74AHCT32DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32DBR can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5V, 7.9ns, SSOP Product overview: SN74AHCT32DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHCT32DBR - Rochester Electronics
Newburyport, MA, United States
SN74AHCT32 Quadruple 2-Input Positive-OR Gates

SN74AHCT32 Quadruple 2-Input Positive-OR Gates

Supplier's Site Datasheet
Gates and Inverters - 296-4729-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4729-1-ND
Gates and Inverters 296-4729-1-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-4729-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4729-6-ND
Gates and Inverters 296-4729-6-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-4729-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4729-2-ND
Gates and Inverters 296-4729-2-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT32DBR
Logic Gates SN74AHCT32DBR
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Gates and Inverters - SN74AHCT32DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT32DBR
Gates and Inverters SN74AHCT32DBR
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now
Logic - Gates and Inverters - SN74AHCT32DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT32DBR
Logic - Gates and Inverters SN74AHCT32DBR
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT32DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT32DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT32DBR
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT32DBR 705-SN74AHCT32DBR SN74AHCT32DBR 296-4729-1-ND SN74AHCT32DBR SN74AHCT32DBR SN74AHCT32DBR SN74AHCT32DBR
Product Name SN74AHCT32 Quadruple 2-Input Positive-OR Gates Quad 5V SSOP Logic IC Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; OR GATE OR OR OR; OR Gate NOT; OR OR
Supply Voltage 5.5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F132FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 4068BE - 161902-4068BE - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND/AND Gate
Supply Voltage 3 V ~ 18 V
Output Type Single-Ended
View Details
2 suppliers
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details