Texas Instruments SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32D

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT32 Quadruple 2-Input Positive-OR Gates - SN74AHCT32D - Texas Instruments
Dallas, TX, United States
SN74AHCT32 Quadruple 2-Input Positive-OR Gates
SN74AHCT32D
SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32D
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74AHCT32D
Quad 5V SOIC Logic IC 705-SN74AHCT32D
Quad 2-Input OR Gate IC, 5V, 7.9ns, SOIC Product overview: SN74AHCT32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32D can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5V, 7.9ns, SOIC Product overview: SN74AHCT32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4728-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4728-5-ND
Gates and Inverters 296-4728-5-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74AHCT32D - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT32D - 111947-SN74AHCT32D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT32D
111947-SN74AHCT32D
Logic - Logic - Gates and Inverters - SN74AHCT32D 111947-SN74AHCT32D
Manufacturer: Texas Instruments Win Source Part Number: 111947-SN74AHCT32D Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111947-SN74AHCT32D
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT32D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT32D
Logic - Gates and Inverters SN74AHCT32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Ic, Quad 2Input Or, Smd, 74Ahct32; Logic Family / Base Number Texas Instruments - 26AJ9144 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2Input Or, Smd, 74Ahct32; Logic Family / Base Number Texas Instruments
26AJ9144
Ic, Quad 2Input Or, Smd, 74Ahct32; Logic Family / Base Number Texas Instruments 26AJ9144
IC, QUAD 2INPUT OR, SMD, 74AHCT32; Logic Family / Base Number:74AHCT32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2INPUT OR, SMD, 74AHCT32; Logic Family / Base Number:74AHCT32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHCT32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT32D
Gates and Inverters SN74AHCT32D
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT32D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT32D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT32D
Logic Gates SN74AHCT32D
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT32D 705-SN74AHCT32D 296-4728-5-ND SN74AHCT32D 111947-SN74AHCT32D SN74AHCT32D 26AJ9144 SN74AHCT32D SN74AHCT32D SN74AHCT32D
Product Name SN74AHCT32 Quadruple 2-Input Positive-OR Gates Quad 5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT32D Logic - Gates and Inverters Ic, Quad 2Input Or, Smd, 74Ahct32; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR OR; OR GATE OR OR NOT; OR; OR Gate NOT; OR OR; OR OR; OR Gate OR
Supply Voltage 5.5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 5.5V 4.5V ~ 5.5V
Logic Family AHCT CMOS
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-4001BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
IC Package Type Other; Bulk
View Details
2 suppliers
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
 - 4011BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers