Texas Instruments SN74AHCT245 Octal Bus Transceivers With 3-State Outputs SN74AHCT245DBRG4

Description
Octal Bus Transceivers With 3-State Outputs 20-SSOP -40 to 125
Request a Quote
Description
Octal Bus Transceivers With 3-State Outputs 20-SSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT245 is an octal bus transceiver designed for asynchronous two-way communication between data buses. It operates within a voltage range of 4.5 V to 5.5 V and features TTL-voltage compatible inputs. The device includes 3-state outputs, allowing for flexible data management in digital systems. It is suitable for applications such as enabling or disabling digital signals, holding signals during controller resets, and debouncing switches. The part number SN74AHCT245DBRG4 is packaged in a 20-pin SSOP format and is rated for operation in temperatures from -40°C to 125°C. The latch-up performance exceeds 250 mA per JESD 17, ensuring reliability in various conditions.

Datasheet Summary
Powered by GS/AI

The SN74AHCT245 is an octal bus transceiver designed for asynchronous two-way communication between data buses. It operates within a voltage range of 4.5 V to 5.5 V and features TTL-voltage compatible inputs. The device includes 3-state outputs, allowing for flexible data management in digital systems. It is suitable for applications such as enabling or disabling digital signals, holding signals during controller resets, and debouncing switches. The part number SN74AHCT245DBRG4 is packaged in a 20-pin SSOP format and is rated for operation in temperatures from -40°C to 125°C. The latch-up performance exceeds 250 mA per JESD 17, ensuring reliability in various conditions.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT245 Octal Bus Transceivers With 3-State Outputs - SN74AHCT245DBRG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT245 Octal Bus Transceivers With 3-State Outputs
SN74AHCT245DBRG4
SN74AHCT245 Octal Bus Transceivers With 3-State Outputs SN74AHCT245DBRG4
Octal Bus Transceivers With 3-State Outputs 20-SSOP -40 to 125

Octal Bus Transceivers With 3-State Outputs 20-SSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SN74AHCT245DBRG4
Product Name SN74AHCT245 Octal Bus Transceivers With 3-State Outputs
Technology AHCT
Device Type Transceiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details