Octal bus transceivers with 3-state outputs for asynchronous two-way communication between data buses, in a 20-lead SSOP package measuring 7.50 mm × 5.30 mm, operating from -40°C to 125°C with a supply voltage of 4.5 V to 5.5 V.
Octal Bus Transceivers With 3-State Outputs 20-SSOP -40 to 125
Octal 3-State Bus Transceiver, 8-Bit, 5V, CMOS, SSOP Product overview: SN74AHCT245DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT245DBR can be used for catalog matching and distributor lookup.
SN74AHCT245 Octal Bus Transceivers With 3-State Outputs
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHCT245DBR | 704-SN74AHCT245DBR | SN74AHCT245DBR |
| Product Name | SN74AHCT245 Octal Bus Transceivers With 3-State Outputs | 8-bit 5V SSOP Interface Transceiver IC | |
| Technology | AHCT | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |