SN74AHCT244QPWR is an octal buffer/driver with 3-state outputs designed for automotive applications, packaged in a 20-pin TSSOP with dimensions of 6.5 mm by 4.4 mm. It operates over a temperature range of -40°C to 125°C, meets automotive performance requirements, and features TTL-voltage-compatib
Automotive Catalog Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 125
Octal 3-State Buffer/Driver, 8-Bit, 5V, CMOS, TSSOP Product overview: SN74AHCT244QPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT244QPWR can be used for catalog matching and distributor lookup.
Bus Driver, AHCT/VHCT/VT Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHCT244QPWR | 704-SN74AHCT244QPWR | SN74AHCT244QPWR |
| Product Name | SN74AHCT244Q Automotive Catalog Octal Buffers/Drivers With 3-State Outputs | 8-bit 5V TSSOP Interface Transceiver IC | |
| Technology | AHCT | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |