Texas Instruments SN74AHCT240 Octal Buffers/Drivers With 3-State Outputs SN74AHCT240PWRG4

Description
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote Datasheet
Description
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT240 Octal Buffers/Drivers With 3-State Outputs - SN74AHCT240PWRG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT240 Octal Buffers/Drivers With 3-State Outputs
SN74AHCT240PWRG4
SN74AHCT240 Octal Buffers/Drivers With 3-State Outputs SN74AHCT240PWRG4
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 125

Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Interface Transceiver IC
704-SN74AHCT240PWRG4
5.5V TSSOP Interface Transceiver IC 704-SN74AHCT240PWRG4
8-Ch Buffer/Inverter, 4.5-5.5V, 3-STATE, CMOS, TSSOP Product overview: SN74AHCT240PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT240PWRG4 can be used for catalog matching and distributor lookup.

8-Ch Buffer/Inverter, 4.5-5.5V, 3-STATE, CMOS, TSSOP Product overview: SN74AHCT240PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT240PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT240PWRG4 - 1253629-SN74AHCT240PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT240PWRG4
1253629-SN74AHCT240PWRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT240PWRG4 1253629-SN74AHCT240PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253629-SN74AHCT240P WRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: 74AHCT240 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253629-SN74AHCT240PWRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: 74AHCT240
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AHCT240PWRG4 704-SN74AHCT240PWRG4 1253629-SN74AHCT240PWRG4
Product Name SN74AHCT240 Octal Buffers/Drivers With 3-State Outputs 5.5V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT240PWRG4
Technology AHCT
Device Type Buffer Transceiver Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-86874012A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details