Texas Instruments SN74AHCT1G86 Single 2-Input Exclusive-OR Gate SN74AHCT1G86DCKR

Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G86 Single 2-Input Exclusive-OR Gate - SN74AHCT1G86DCKR - Texas Instruments
Dallas, TX, United States
SN74AHCT1G86 Single 2-Input Exclusive-OR Gate
SN74AHCT1G86DCKR
SN74AHCT1G86 Single 2-Input Exclusive-OR Gate SN74AHCT1G86DCKR
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 85

Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-4715-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4715-2-ND
Gates and Inverters 296-4715-2-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-4715-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4715-6-ND
Gates and Inverters 296-4715-6-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-4715-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4715-1-ND
Gates and Inverters 296-4715-1-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G86DCKR - 029781-SN74AHCT1G86DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G86DCKR
029781-SN74AHCT1G86DCKR
Logic - Logic - Gates and Inverters - SN74AHCT1G86DCKR 029781-SN74AHCT1G86DCKR
Manufacturer: Texas Instruments Win Source Part Number: 029781-SN74AHCT1G86D CKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029781-SN74AHCT1G86DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 8mA Logic IC
705-SN74AHCT1G86DCKR
5V 8mA Logic IC 705-SN74AHCT1G86DCKR
1-Bit XOR Gate, 5V, 8mA, SC, CMOS, 9ns Product overview: SN74AHCT1G86DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G86DCKR can be used for catalog matching and distributor lookup.

1-Bit XOR Gate, 5V, 8mA, SC, CMOS, 9ns Product overview: SN74AHCT1G86DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G86DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT1G86DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT1G86DCKR
Gates and Inverters SN74AHCT1G86DCKR
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G86DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G86DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G86DCKR
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site
IC GATE XOR 1CH 2-INP SC70-5 - 815-SN74AHCT1G86DCKR - Utmel Electronic Limited
Hong Kong, China
IC GATE XOR 1CH 2-INP SC70-5
815-SN74AHCT1G86DCKR
IC GATE XOR 1CH 2-INP SC70-5 815-SN74AHCT1G86DCKR
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74AHCT1G86DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G86DCKR
Gates and Inverters SN74AHCT1G86DCKR
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74AHCT1G86DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G86DCKR
Logic - Gates and Inverters SN74AHCT1G86DCKR
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT1G86DCKR
Logic Gates SN74AHCT1G86DCKR
Logic Gates Single 2 Input

Logic Gates Single 2 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G86DCKR 296-4715-2-ND 029781-SN74AHCT1G86DCKR 705-SN74AHCT1G86DCKR SN74AHCT1G86DCKR SN74AHCT1G86DCKR 815-SN74AHCT1G86DCKR SN74AHCT1G86DCKR SN74AHCT1G86DCKR SN74AHCT1G86DCKR
Product Name SN74AHCT1G86 Single 2-Input Exclusive-OR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT1G86DCKR 5V 8mA Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE XOR 1CH 2-INP SC70-5 Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type OR XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) XOR XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 5V; 5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT CMOS; CMOS
Propagation Delay 8 ns 7.9 ns 7.9 ns 9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 8 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS27DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1022934-54F10LMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
4 suppliers
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details