Texas Instruments SN74AHCT1G86 Single 2-Input Exclusive-OR Gate SN74AHCT1G86DBVR

Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G86 Single 2-Input Exclusive-OR Gate - SN74AHCT1G86DBVR - Texas Instruments
Dallas, TX, United States
SN74AHCT1G86 Single 2-Input Exclusive-OR Gate
SN74AHCT1G86DBVR
SN74AHCT1G86 Single 2-Input Exclusive-OR Gate SN74AHCT1G86DBVR
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 85

Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G86DBVR - 029780-SN74AHCT1G86DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G86DBVR
029780-SN74AHCT1G86DBVR
Logic - Logic - Gates and Inverters - SN74AHCT1G86DBVR 029780-SN74AHCT1G86DBVR
Manufacturer: Texas Instruments Win Source Part Number: 029780-SN74AHCT1G86D BVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 029780-SN74AHCT1G86DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
5V SOT-23 Logic IC
705-SN74AHCT1G86DBVR
5V SOT-23 Logic IC 705-SN74AHCT1G86DBVR
1-Ch 2-In XOR Gate, 5V, 9ns, SOT-23, CMOS Logic IC Product overview: SN74AHCT1G86DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G86DBVR can be used for catalog matching and distributor lookup.

1-Ch 2-In XOR Gate, 5V, 9ns, SOT-23, CMOS Logic IC Product overview: SN74AHCT1G86DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G86DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4714-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4714-1-ND
Gates and Inverters 296-4714-1-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-4714-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4714-6-ND
Gates and Inverters 296-4714-6-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-4714-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4714-2-ND
Gates and Inverters 296-4714-2-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
 - SN74AHCT1G86DBVR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AHCT/VHCT/VT Series, 1-Func, 1-Input, CMOS, PDSO5

XOR Gate, AHCT/VHCT/VT Series, 1-Func, 1-Input, CMOS, PDSO5

Supplier's Site Datasheet
Ic, Single Xor Gate, 2I/p, Sot-23-5; Logic Family / Base Number Texas Instruments - 52AH4391 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Single Xor Gate, 2I/p, Sot-23-5; Logic Family / Base Number Texas Instruments
52AH4391
Ic, Single Xor Gate, 2I/p, Sot-23-5; Logic Family / Base Number Texas Instruments 52AH4391
IC, SINGLE XOR GATE, 2I/P, SOT-23-5; Logic Family / Base Number:74AHCT1G86; Logic Type:XOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, SINGLE XOR GATE, 2I/P, SOT-23-5; Logic Family / Base Number:74AHCT1G86; Logic Type:XOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHCT1G86DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G86DBVR
Gates and Inverters SN74AHCT1G86DBVR
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now
Logic - Gates and Inverters - SN74AHCT1G86DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G86DBVR
Logic - Gates and Inverters SN74AHCT1G86DBVR
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G86DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G86DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G86DBVR
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AHCT1G86DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT1G86DBVR
Gates and Inverters SN74AHCT1G86DBVR
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT1G86DBVR
Logic Gates SN74AHCT1G86DBVR
Logic Gates Single 2 Input

Logic Gates Single 2 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G86DBVR 029780-SN74AHCT1G86DBVR 705-SN74AHCT1G86DBVR 296-4714-1-ND SN74AHCT1G86DBVR 52AH4391 SN74AHCT1G86DBVR SN74AHCT1G86DBVR SN74AHCT1G86DBVR SN74AHCT1G86DBVR SN74AHCT1G86DBVR
Product Name SN74AHCT1G86 Single 2-Input Exclusive-OR Gate Logic - Logic - Gates and Inverters - SN74AHCT1G86DBVR 5V SOT-23 Logic IC Gates and Inverters Ic, Single Xor Gate, 2I/p, Sot-23-5; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR OR; XOR XOR; XOR XOR; XOR (Exclusive OR) NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AHCT CMOS
Propagation Delay 8 ns 7.9 ns 9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers