Texas Instruments SN74AHCT1G32 Single 2-Input Positive-OR Gate SN74AHCT1G32DCKT

Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G32 Single 2-Input Positive-OR Gate - SN74AHCT1G32DCKT - Texas Instruments
Dallas, TX, United States
SN74AHCT1G32 Single 2-Input Positive-OR Gate
SN74AHCT1G32DCKT
SN74AHCT1G32 Single 2-Input Positive-OR Gate SN74AHCT1G32DCKT
Single 2-Input Positive-OR Gate 5-SC70 -40 to 125

Single 2-Input Positive-OR Gate 5-SC70 -40 to 125

Buy Now Datasheet
1-Input 2-Input OR Gate, 5V, CMOS, SC-70 Product overview: SN74AHCT1G32DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G32DCKT can be used for catalog matching and distributor lookup.

1-Input 2-Input OR Gate, 5V, CMOS, SC-70 Product overview: SN74AHCT1G32DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G32DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-32250-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32250-2-ND
Gates and Inverters 296-32250-2-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
 - SN74AHCT1G32DCKT - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G32DCKT - 1253627-SN74AHCT1G32DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G32DCKT
1253627-SN74AHCT1G32DCKT
Logic - Logic - Gates and Inverters - SN74AHCT1G32DCKT 1253627-SN74AHCT1G32DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1253627-SN74AHCT1G32 DCKT Series: 74AHCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74AHCT1G32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74AHCT1G32GW/T1; 74AHCT1G32GW,165; 74AHCT1G32GW,125; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253627-SN74AHCT1G32DCKT
Series: 74AHCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74AHCT1G32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74AHCT1G32GW/T1; 74AHCT1G32GW,165; 74AHCT1G32GW,125;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G32DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G32DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G32DCKT
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - SN74AHCT1G32DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G32DCKT
Logic - Gates and Inverters SN74AHCT1G32DCKT
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT1G32DCKT
Logic Gates SN74AHCT1G32DCKT
Logic Gates Single 2-Input Positive-OR Gate

Logic Gates Single 2-Input Positive-OR Gate

Buy Now Datasheet
Logic, Gate Or Single 2Input, 5Sc70; Logic Family / Base Number Texas Instruments - 26AJ9130 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate Or Single 2Input, 5Sc70; Logic Family / Base Number Texas Instruments
26AJ9130
Logic, Gate Or Single 2Input, 5Sc70; Logic Family / Base Number Texas Instruments 26AJ9130
LOGIC, GATE OR SINGLE 2INPUT, 5SC70; Logic Family / Base Number:74AHCT1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, GATE OR SINGLE 2INPUT, 5SC70; Logic Family / Base Number:74AHCT1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHCT1G32DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G32DCKT
Gates and Inverters SN74AHCT1G32DCKT
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G32DCKT 705-SN74AHCT1G32DCKT 296-32250-2-ND SN74AHCT1G32DCKT 1253627-SN74AHCT1G32DCKT SN74AHCT1G32DCKT SN74AHCT1G32DCKT SN74AHCT1G32DCKT 26AJ9130 SN74AHCT1G32DCKT
Product Name SN74AHCT1G32 Single 2-Input Positive-OR Gate 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT1G32DCKT Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Logic, Gate Or Single 2Input, 5Sc70; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type OR OR; OR GATE OR OR NOT; OR; OR Gate OR NOT; OR OR; OR OR; OR Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 5.5V 4.5V ~ 5.5V
Logic Family AHCT CMOS
Propagation Delay 8 ns 9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic - Logic - Gates and Inverters - 4001BP - 161833-4001BP - Win Source Electronics
Specs
Gate Type NOT; NOR; NOR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers