Texas Instruments SN74AHCT1G32 Single 2-Input Positive-OR Gate SN74AHCT1G32DCKR

Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G32 Single 2-Input Positive-OR Gate - SN74AHCT1G32DCKR - Texas Instruments
Dallas, TX, United States
SN74AHCT1G32 Single 2-Input Positive-OR Gate
SN74AHCT1G32DCKR
SN74AHCT1G32 Single 2-Input Positive-OR Gate SN74AHCT1G32DCKR
Single 2-Input Positive-OR Gate 5-SC70 -40 to 125

Single 2-Input Positive-OR Gate 5-SC70 -40 to 125

Buy Now Datasheet
OR Gate IC, 1-Element, 2-Input, CMOS, 5V, SC-70 Product overview: SN74AHCT1G32DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G32DCKR can be used for catalog matching and distributor lookup.

OR Gate IC, 1-Element, 2-Input, CMOS, 5V, SC-70 Product overview: SN74AHCT1G32DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G32DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4713-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4713-1-ND
Gates and Inverters 296-4713-1-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-4713-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4713-6-ND
Gates and Inverters 296-4713-6-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-4713-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4713-2-ND
Gates and Inverters 296-4713-2-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G32DCKR - 006590-SN74AHCT1G32DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G32DCKR
006590-SN74AHCT1G32DCKR
Logic - Logic - Gates and Inverters - SN74AHCT1G32DCKR 006590-SN74AHCT1G32DCKR
Manufacturer: Texas Instruments Win Source Part Number: 006590-SN74AHCT1G32D CKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 006590-SN74AHCT1G32DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - SN74AHCT1G32DCKR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT1G32DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G32DCKR
Gates and Inverters SN74AHCT1G32DCKR
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G32DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G32DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G32DCKR
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT1G32DCKR
Logic Gates SN74AHCT1G32DCKR
Logic Gates Single 2-Input

Logic Gates Single 2-Input

Buy Now Datasheet
Ic, Single Or Gate, 2I/p, Sc-70-5; Logic Family / Base Number Texas Instruments - 52AH4390 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Single Or Gate, 2I/p, Sc-70-5; Logic Family / Base Number Texas Instruments
52AH4390
Ic, Single Or Gate, 2I/p, Sc-70-5; Logic Family / Base Number Texas Instruments 52AH4390
IC, SINGLE OR GATE, 2I/P, SC-70-5; Logic Family / Base Number:74AHCT1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, SINGLE OR GATE, 2I/P, SC-70-5; Logic Family / Base Number:74AHCT1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHCT1G32DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT1G32DCKR
Gates and Inverters SN74AHCT1G32DCKR
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHCT1G32DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G32DCKR
Logic - Gates and Inverters SN74AHCT1G32DCKR
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G32DCKR 705-SN74AHCT1G32DCKR 296-4713-1-ND 006590-SN74AHCT1G32DCKR SN74AHCT1G32DCKR SN74AHCT1G32DCKR SN74AHCT1G32DCKR SN74AHCT1G32DCKR 52AH4390 SN74AHCT1G32DCKR SN74AHCT1G32DCKR
Product Name SN74AHCT1G32 Single 2-Input Positive-OR Gate 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT1G32DCKR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Ic, Single Or Gate, 2I/p, Sc-70-5; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR GATE OR NOT; OR; OR Gate OR OR; OR Gate OR OR; OR OR; OR Gate NOT; OR
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT CMOS
Propagation Delay 8 ns 9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 8 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers