Texas Instruments SN74AHCT1G32 Single 2-Input Positive-OR Gate SN74AHCT1G32DBVT

Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G32 Single 2-Input Positive-OR Gate - SN74AHCT1G32DBVT - Texas Instruments
Dallas, TX, United States
SN74AHCT1G32 Single 2-Input Positive-OR Gate
SN74AHCT1G32DBVT
SN74AHCT1G32 Single 2-Input Positive-OR Gate SN74AHCT1G32DBVT
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G32DBVT - 765191-SN74AHCT1G32DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G32DBVT
765191-SN74AHCT1G32DBVT
Logic - Logic - Gates and Inverters - SN74AHCT1G32DBVT 765191-SN74AHCT1G32DBVT
Manufacturer: Texas Instruments Win Source Part Number: 765191-SN74AHCT1G32D BVT Series: 74AHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74AHCT1G32 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74AHCT1G32W5-7; 74AHCT1G32GV; 74AHCT1G32GV,125; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765191-SN74AHCT1G32DBVT
Series: 74AHCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74AHCT1G32
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74AHCT1G32W5-7; 74AHCT1G32GV; 74AHCT1G32GV,125;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-32249-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32249-2-ND
Gates and Inverters 296-32249-2-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32249-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32249-6-ND
Gates and Inverters 296-32249-6-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32249-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32249-1-ND
Gates and Inverters 296-32249-1-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
 - SN74AHCT1G32DBVT - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
5V SOT-23 Logic IC
705-SN74AHCT1G32DBVT
5V SOT-23 Logic IC 705-SN74AHCT1G32DBVT
2-Input OR Gate, 5V, CMOS, SOT-23, 9ns PD Product overview: SN74AHCT1G32DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G32DBVT can be used for catalog matching and distributor lookup.

2-Input OR Gate, 5V, CMOS, SOT-23, 9ns PD Product overview: SN74AHCT1G32DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G32DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G32DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G32DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G32DBVT
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AHCT1G32DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G32DBVT
Gates and Inverters SN74AHCT1G32DBVT
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now
Gates and Inverters - SN74AHCT1G32DBVT - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT1G32DBVT
Gates and Inverters SN74AHCT1G32DBVT
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT1G32DBVT
Logic Gates SN74AHCT1G32DBVT
Logic Gates Single 2-Input Positive-OR Gate

Logic Gates Single 2-Input Positive-OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G32DBVT 765191-SN74AHCT1G32DBVT 296-32249-2-ND SN74AHCT1G32DBVT 705-SN74AHCT1G32DBVT SN74AHCT1G32DBVT SN74AHCT1G32DBVT SN74AHCT1G32DBVT SN74AHCT1G32DBVT
Product Name SN74AHCT1G32 Single 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74AHCT1G32DBVT Gates and Inverters 5V SOT-23 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR NOT; OR; OR Gate OR OR OR; OR GATE OR OR; OR Gate OR; OR Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family AHCT CMOS
Propagation Delay 8 ns 7.9 ns 7.9 ns 9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS808B Hex 2-Input And Drivers - 5962-8852201RA - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers