Texas Instruments SN74AHCT1G32 Single 2-Input Positive-OR Gate SN74AHCT1G32DBVR

Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G32 Single 2-Input Positive-OR Gate - SN74AHCT1G32DBVR - Texas Instruments
Dallas, TX, United States
SN74AHCT1G32 Single 2-Input Positive-OR Gate
SN74AHCT1G32DBVR
SN74AHCT1G32 Single 2-Input Positive-OR Gate SN74AHCT1G32DBVR
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G32DBVR - 029779-SN74AHCT1G32DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G32DBVR
029779-SN74AHCT1G32DBVR
Logic - Logic - Gates and Inverters - SN74AHCT1G32DBVR 029779-SN74AHCT1G32DBVR
Manufacturer: Texas Instruments Win Source Part Number: 029779-SN74AHCT1G32D BVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029779-SN74AHCT1G32DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-1115-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1115-6-ND
Gates and Inverters 296-1115-6-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1115-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1115-2-ND
Gates and Inverters 296-1115-2-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1115-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1115-1-ND
Gates and Inverters 296-1115-1-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5V SOT-23 Logic IC
705-SN74AHCT1G32DBVR
5V SOT-23 Logic IC 705-SN74AHCT1G32DBVR
1G32 OR Gate, 5V, SOT-23, 7.9ns, CMOS Product overview: SN74AHCT1G32DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G32DBVR can be used for catalog matching and distributor lookup.

1G32 OR Gate, 5V, SOT-23, 7.9ns, CMOS Product overview: SN74AHCT1G32DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G32DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT1G32DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G32DBVR
Gates and Inverters SN74AHCT1G32DBVR
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT1G32DBVR
Logic Gates SN74AHCT1G32DBVR
Logic Gates Single 2-Input

Logic Gates Single 2-Input

Buy Now Datasheet
2-I/p Positive-Or Gate, -40 To 85Deg C; Logic Family / Base Number Texas Instruments - 17AH9324 - Newark, An Avnet Company
Chicago, IL, United States
2-I/p Positive-Or Gate, -40 To 85Deg C; Logic Family / Base Number Texas Instruments
17AH9324
2-I/p Positive-Or Gate, -40 To 85Deg C; Logic Family / Base Number Texas Instruments 17AH9324
2-I/P POSITIVE-OR GATE, -40 TO 85DEG C; Logic Family / Base Number:74AHCT1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes

2-I/P POSITIVE-OR GATE, -40 TO 85DEG C; Logic Family / Base Number:74AHCT1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74AHCT1G32DBVR
Logic ICs >> Gates SN74AHCT1G32DBVR
1uA 4.5V~5.5V 1 7.9ns@5V,50pF ORGate SOT-23-5 Gates ROHS

1uA 4.5V~5.5V 1 7.9ns@5V,50pF ORGate SOT-23-5 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G32DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G32DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AHCT1G32DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT1G32DBVR
Gates and Inverters SN74AHCT1G32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHCT1G32DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G32DBVR
Logic - Gates and Inverters SN74AHCT1G32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G32DBVR 029779-SN74AHCT1G32DBVR 296-1115-6-ND 705-SN74AHCT1G32DBVR SN74AHCT1G32DBVR SN74AHCT1G32DBVR 17AH9324 SN74AHCT1G32DBVR SN74AHCT1G32DBVR SN74AHCT1G32DBVR SN74AHCT1G32DBVR
Product Name SN74AHCT1G32 Single 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74AHCT1G32DBVR Gates and Inverters 5V SOT-23 Logic IC Gates and Inverters Logic Gates 2-I/p Positive-Or Gate, -40 To 85Deg C; Logic Family / Base Number Texas Instruments Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR; OR Gate OR; OR OR OR; OR Gate NOT; OR
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 5.5V 4.5V~5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 8 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 8 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Gates and Inverters - 54H11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers