Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 125
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Schmitt Trigger Inverter IC, 1-Bit, 4.5-5.5V, CMOS, SC-70 Product overview: SN74AHCT1G14DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G14DCKR
Manufacturer: Texas Instruments
Win Source Part Number: 029778-SN74AHCT1G14D
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 2V
Family Name: SN74AHCT1G14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHCT1G14SE-7; 74V1T14C; 74V1T14CTR2; 74V1T14CTR;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Inverter IC 1 Channel Schmitt Trigger SC-70-5
IC INVERT SCHMITT 1CH 1IN SC70
IC, INVERTER, SCHMITT TRIGGER, SC-70-5; Logic Family / Base Number:74AHCT1G14; Logic Type:Inverter Schmitt Trigger; Output Current:25mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. RoHS Compliant: Yes
IC INVERT SCHMITT 1CH 1IN SC70-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHCT1G14DCKR | 296-4712-2-ND | 705-SN74AHCT1G14DCKR | 029778-SN74AHCT1G14DCKR | SN74AHCT1G14DCKR | SN74AHCT1G14DCKR | 52AH4389 | SN74AHCT1G14DCKR |
| Product Name | SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate | Gates and Inverters | 5.5V Logic IC | Logic - Logic - Gates and Inverters - SN74AHCT1G14DCKR | Gates and Inverters | Logic - Gates and Inverters | Ic, Inverter, Schmitt Trigger, Sc-70-5; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter Schmitt Trigger | NOT |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.5V ~ 0.6V (High) | 5.5V | |
| Logic Family | AHCT | CMOS | ||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||
| Propagation Delay | 8 ns | 8 ns | 8 ns | 8 ns |