Texas Instruments SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate SN74AHCT1G14DBVT

Description
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate - SN74AHCT1G14DBVT - Texas Instruments
Dallas, TX, United States
SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate
SN74AHCT1G14DBVT
SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate SN74AHCT1G14DBVT
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125

Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-32247-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32247-6-ND
Gates and Inverters 296-32247-6-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32247-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32247-2-ND
Gates and Inverters 296-32247-2-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32247-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32247-1-ND
Gates and Inverters 296-32247-1-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
705-SN74AHCT1G14DBVT
SOT-23 Logic IC 705-SN74AHCT1G14DBVT
Schmitt Trigger Inverter Gate, 1-Bit, CMOS, SOT-23 Product overview: SN74AHCT1G14DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G14DBVT can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter Gate, 1-Bit, CMOS, SOT-23 Product overview: SN74AHCT1G14DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G14DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT1G14DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G14DBVT
Gates and Inverters SN74AHCT1G14DBVT
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G14DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G14DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G14DBVT
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Logic, Inverter Gate Single, 5Sot23; Logic Family / Base Number Texas Instruments - 26AJ9129 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Inverter Gate Single, 5Sot23; Logic Family / Base Number Texas Instruments
26AJ9129
Logic, Inverter Gate Single, 5Sot23; Logic Family / Base Number Texas Instruments 26AJ9129
LOGIC, INVERTER GATE SINGLE, 5SOT23; Logic Family / Base Number:74AHCT1G14; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; LogicRoHS Compliant: Yes

LOGIC, INVERTER GATE SINGLE, 5SOT23; Logic Family / Base Number:74AHCT1G14; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; LogicRoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74AHCT1G14DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G14DBVT
Logic - Gates and Inverters SN74AHCT1G14DBVT
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G14DBVT 296-32247-6-ND 705-SN74AHCT1G14DBVT SN74AHCT1G14DBVT SN74AHCT1G14DBVT 26AJ9129 SN74AHCT1G14DBVT
Product Name SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate Gates and Inverters SOT-23 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Inverter Gate Single, 5Sot23; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter, Schmitt Trigger NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.5V ~ 0.6V (High)
Logic Family AHCT
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 8 ns 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details