Texas Instruments SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate SN74AHCT1G14DBVR

Description
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125
Request a Quote
Description
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT1G14 is a single Schmitt-Trigger inverter gate designed by Texas Instruments. It operates within a voltage range of 4.5V to 5.5V and features a maximum propagation delay of 8ns at 5V, making it suitable for high-speed applications. The device consumes low power, with a maximum supply current of 1OºA, and can drive outputs of ±8mA at 5V. Its inputs are compatible with TTL voltage levels, ensuring versatility in digital signal applications. The device is available in a compact SOT-23 (DBV) package measuring 2.9mm x 2.8mm, as well as in SC70 (DCK) packaging, making it suitable for space-constrained designs. The operating temperature range is specified from -40°C to 125°C, allowing for use in various environmental conditions. Applications include enabling or disabling digital signals, controlling indicator LEDs, and facilitating communication between modules and system controllers.

Datasheet Summary
Powered by GS/AI

The SN74AHCT1G14 is a single Schmitt-Trigger inverter gate designed by Texas Instruments. It operates within a voltage range of 4.5V to 5.5V and features a maximum propagation delay of 8ns at 5V, making it suitable for high-speed applications. The device consumes low power, with a maximum supply current of 1OºA, and can drive outputs of ±8mA at 5V. Its inputs are compatible with TTL voltage levels, ensuring versatility in digital signal applications. The device is available in a compact SOT-23 (DBV) package measuring 2.9mm x 2.8mm, as well as in SC70 (DCK) packaging, making it suitable for space-constrained designs. The operating temperature range is specified from -40°C to 125°C, allowing for use in various environmental conditions. Applications include enabling or disabling digital signals, controlling indicator LEDs, and facilitating communication between modules and system controllers.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate - SN74AHCT1G14DBVR - Texas Instruments
Dallas, TX, United States
SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate
SN74AHCT1G14DBVR
SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate SN74AHCT1G14DBVR
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125

Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G14DBVR - 029777-SN74AHCT1G14DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G14DBVR
029777-SN74AHCT1G14DBVR
Logic - Logic - Gates and Inverters - SN74AHCT1G14DBVR 029777-SN74AHCT1G14DBVR
Manufacturer: Texas Instruments Win Source Part Number: 029777-SN74AHCT1G14D BVR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 029777-SN74AHCT1G14DBVR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHCT1G14DBVR
5.5V SOT-23 Logic IC 705-SN74AHCT1G14DBVR
Schmitt Trigger Inverter IC, 5.5V, SOT-23, CMOS Product overview: SN74AHCT1G14DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G14DBVR can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter IC, 5.5V, SOT-23, CMOS Product overview: SN74AHCT1G14DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G14DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1114-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1114-2-ND
Gates and Inverters 296-1114-2-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1114-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1114-1-ND
Gates and Inverters 296-1114-1-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1114-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1114-6-ND
Gates and Inverters 296-1114-6-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - SN74AHCT1G14DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G14DBVR
Gates and Inverters SN74AHCT1G14DBVR
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now
Logic - Gates and Inverters - SN74AHCT1G14DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G14DBVR
Logic - Gates and Inverters SN74AHCT1G14DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G14DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G14DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G14DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74AHCT1G14DBVR
Logic ICs >> Inverters SN74AHCT1G14DBVR
Schmitt Trigger 1 1uA 8ns@5V,50pF 4.5V~5.5V SOT-23-5 Inverters ROHS

Schmitt Trigger 1 1uA 8ns@5V,50pF 4.5V~5.5V SOT-23-5 Inverters ROHS

Supplier's Site Datasheet
74Ahct Single Gate, Smd, 74Ahct1G14; Logic Family / Base Number Texas Instruments - 34AH2714 - Newark, An Avnet Company
Chicago, IL, United States
74Ahct Single Gate, Smd, 74Ahct1G14; Logic Family / Base Number Texas Instruments
34AH2714
74Ahct Single Gate, Smd, 74Ahct1G14; Logic Family / Base Number Texas Instruments 34AH2714
74AHCT SINGLE GATE, SMD, 74AHCT1G14; Logic Family / Base Number:74AHCT1G14; Logic Type:Inverter Schmitt Trigger; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

74AHCT SINGLE GATE, SMD, 74AHCT1G14; Logic Family / Base Number:74AHCT1G14; Logic Type:Inverter Schmitt Trigger; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G14DBVR 029777-SN74AHCT1G14DBVR 705-SN74AHCT1G14DBVR 296-1114-2-ND SN74AHCT1G14DBVR SN74AHCT1G14DBVR SN74AHCT1G14DBVR SN74AHCT1G14DBVR 34AH2714
Product Name SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate Logic - Logic - Gates and Inverters - SN74AHCT1G14DBVR 5.5V SOT-23 Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Inverters 74Ahct Single Gate, Smd, 74Ahct1G14; Logic Family / Base Number Texas Instruments
Gate Type NOT NOT; Inverter NOT; Buffer, Inverter, Schmitt Trigger NOT NOT; Inverter NOT NOT NOT NOT; Inverter Schmitt Trigger
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.5V ~ 0.6V (High) 4.5V~5.5V 5.5V
Logic Family AHCT
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 8 ns 8 ns 9 ns 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS808B Hex 2-Input And Drivers - 5962-88522012A - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
 - 54H00DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details