Texas Instruments Logic - Logic - Gates and Inverters - SN74AHCT1G08DR SN74AHCT1G08DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 749391-SN74AHCT1G08D R Manufacturer Homepage: www.ti.com Reference case: SOT553 Reference Date Code: 11Rohs Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 749391-SN74AHCT1G08D R Manufacturer Homepage: www.ti.com Reference case: SOT553 Reference Date Code: 11Rohs Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AHCT1G08DR - 749391-SN74AHCT1G08DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G08DR
749391-SN74AHCT1G08DR
Logic - Logic - Gates and Inverters - SN74AHCT1G08DR 749391-SN74AHCT1G08DR
Manufacturer: Texas Instruments Win Source Part Number: 749391-SN74AHCT1G08D R Manufacturer Homepage: www.ti.com Reference case: SOT553 Reference Date Code: 11Rohs Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 749391-SN74AHCT1G08DR
Manufacturer Homepage: www.ti.com
Reference case: SOT553
Reference Date Code: 11Rohs
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Product overview: SN74AHCT1G08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G08DR can be used for catalog matching and distributor lookup.

Product overview: SN74AHCT1G08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G08DR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 749391-SN74AHCT1G08DR 705-SN74AHCT1G08DR
Product Name Logic - Logic - Gates and Inverters - SN74AHCT1G08DR Logic IC
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-74AHCT3G04GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic Gates - 2222703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details