Texas Instruments SN74AHCT1G04 Single Inverter Gate SN74AHCT1G04DCKR

Description
Single Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G04 Single Inverter Gate - SN74AHCT1G04DCKR - Texas Instruments
Dallas, TX, United States
SN74AHCT1G04 Single Inverter Gate
SN74AHCT1G04DCKR
SN74AHCT1G04 Single Inverter Gate SN74AHCT1G04DCKR
Single Inverter Gate 5-SC70 -40 to 125

Single Inverter Gate 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1-Input CMOS Inverter, 5.5V, 7.7ns, SC-70, T/R Product overview: SN74AHCT1G04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G04DCKR can be used for catalog matching and distributor lookup.

1-Input CMOS Inverter, 5.5V, 7.7ns, SC-70, T/R Product overview: SN74AHCT1G04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G04DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4706-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4706-2-ND
Gates and Inverters 296-4706-2-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-4706-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4706-1-ND
Gates and Inverters 296-4706-1-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-4706-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4706-6-ND
Gates and Inverters 296-4706-6-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G04DCKR - 029772-SN74AHCT1G04DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G04DCKR
029772-SN74AHCT1G04DCKR
Logic - Logic - Gates and Inverters - SN74AHCT1G04DCKR 029772-SN74AHCT1G04DCKR
Manufacturer: Texas Instruments Win Source Part Number: 029772-SN74AHCT1G04D CKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029772-SN74AHCT1G04DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT1G04DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G04DCKR
Logic - Gates and Inverters SN74AHCT1G04DCKR
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet
Ic, Single Inverter, Sc-70-5; Logic Family / Base Number Texas Instruments - 42AH1992 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Single Inverter, Sc-70-5; Logic Family / Base Number Texas Instruments
42AH1992
Ic, Single Inverter, Sc-70-5; Logic Family / Base Number Texas Instruments 42AH1992
IC, SINGLE INVERTER, SC-70-5; Logic Family / Base Number:74AHCT1G04; Logic Type:Inverter; Output Current:25mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, SINGLE INVERTER, SC-70-5; Logic Family / Base Number:74AHCT1G04; Logic Type:Inverter; Output Current:25mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G04DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G04DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G04DCKR
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74AHCT1G04DCKR
Logic ICs >> Inverters SN74AHCT1G04DCKR
1 9ns@5V,50pF 1uA 4.5V~5.5V SC-70-5 Inverters ROHS

1 9ns@5V,50pF 1uA 4.5V~5.5V SC-70-5 Inverters ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT1G04DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G04DCKR
Gates and Inverters SN74AHCT1G04DCKR
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G04DCKR 705-SN74AHCT1G04DCKR 296-4706-2-ND 029772-SN74AHCT1G04DCKR SN74AHCT1G04DCKR 42AH1992 SN74AHCT1G04DCKR SN74AHCT1G04DCKR SN74AHCT1G04DCKR
Product Name SN74AHCT1G04 Single Inverter Gate 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT1G04DCKR Logic - Gates and Inverters Ic, Single Inverter, Sc-70-5; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Inverters Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT NOT; Inverter NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 5.5V 4.5V~5.5V 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 7.5 ns 7.7 ns 9 ns 9 ns 9 ns
Operating Current 0.0100 mA 1.00E-3 mA 25 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101DA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details