Texas Instruments SN74AHCT1G04 Single Inverter Gate SN74AHCT1G04DBVR

Description
Single Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G04 Single Inverter Gate - SN74AHCT1G04DBVR - Texas Instruments
Dallas, TX, United States
SN74AHCT1G04 Single Inverter Gate
SN74AHCT1G04DBVR
SN74AHCT1G04 Single Inverter Gate SN74AHCT1G04DBVR
Single Inverter Gate 5-SOT-23 -40 to 125

Single Inverter Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-1112-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1112-1-ND
Gates and Inverters 296-1112-1-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1112-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1112-2-ND
Gates and Inverters 296-1112-2-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1112-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1112-6-ND
Gates and Inverters 296-1112-6-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G04DBVR - 029771-SN74AHCT1G04DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G04DBVR
029771-SN74AHCT1G04DBVR
Logic - Logic - Gates and Inverters - SN74AHCT1G04DBVR 029771-SN74AHCT1G04DBVR
Manufacturer: Texas Instruments Win Source Part Number: 029771-SN74AHCT1G04D BVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74AHCT1G04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74AHCT1G04W5-7; 74AHCT1G04GV,125; 74V1T04STR2; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Medical, Motor Drive & Control, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 029771-SN74AHCT1G04DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74AHCT1G04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHCT1G04W5-7; 74AHCT1G04GV,125; 74V1T04STR2;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Medical, Motor Drive & Control, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHCT1G04DBVR
5.5V SOT-23 Logic IC 705-SN74AHCT1G04DBVR
1-Bit CMOS Inverter, SOT-23, 4.5-5.5V, 8.5ns PD Product overview: SN74AHCT1G04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G04DBVR can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter, SOT-23, 4.5-5.5V, 8.5ns PD Product overview: SN74AHCT1G04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G04DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G04DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G04DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G04DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Inverter, 74Ahct Single Gate, Sot-23; Logic Family / Base Number Texas Instruments - 29AH7437 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 74Ahct Single Gate, Sot-23; Logic Family / Base Number Texas Instruments
29AH7437
Inverter, 74Ahct Single Gate, Sot-23; Logic Family / Base Number Texas Instruments 29AH7437
INVERTER, 74AHCT SINGLE GATE, SOT-23; Logic Family / Base Number:74AHCT1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

INVERTER, 74AHCT SINGLE GATE, SOT-23; Logic Family / Base Number:74AHCT1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHCT1G04DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G04DBVR
Gates and Inverters SN74AHCT1G04DBVR
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74AHCT1G04DBVR
Logic ICs >> Inverters SN74AHCT1G04DBVR
1 9ns@5V,50pF 1uA 4.5V~5.5V SOT-23-5 Inverters ROHS

1 9ns@5V,50pF 1uA 4.5V~5.5V SOT-23-5 Inverters ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHCT1G04DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G04DBVR
Logic - Gates and Inverters SN74AHCT1G04DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G04DBVR 296-1112-1-ND 029771-SN74AHCT1G04DBVR 705-SN74AHCT1G04DBVR SN74AHCT1G04DBVR 29AH7437 SN74AHCT1G04DBVR SN74AHCT1G04DBVR SN74AHCT1G04DBVR
Product Name SN74AHCT1G04 Single Inverter Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT1G04DBVR 5.5V SOT-23 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Inverter, 74Ahct Single Gate, Sot-23; Logic Family / Base Number Texas Instruments Gates and Inverters Logic ICs >> Inverters Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Buffer, Inverter NOT NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 5.5V 4.5V ~ 5.5V 4.5V~5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 7.5 ns 9 ns 9 ns 8.5 ns 9 ns
Operating Current 0.0100 mA 8 mA 8 mA 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS26DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-88621012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 705-54S132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details