Texas Instruments SN74AHCT1G02 Single 2-Input Positive-NOR Gate SN74AHCT1G02DBVR

Description
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G02 Single 2-Input Positive-NOR Gate - SN74AHCT1G02DBVR - Texas Instruments
Dallas, TX, United States
SN74AHCT1G02 Single 2-Input Positive-NOR Gate
SN74AHCT1G02DBVR
SN74AHCT1G02 Single 2-Input Positive-NOR Gate SN74AHCT1G02DBVR
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85

Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
 - SN74AHCT1G02DBVR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-4704-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4704-1-ND
Gates and Inverters 296-4704-1-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-4704-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4704-2-ND
Gates and Inverters 296-4704-2-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-4704-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4704-6-ND
Gates and Inverters 296-4704-6-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHCT1G02DBVR
5.5V SOT-23 Logic IC 705-SN74AHCT1G02DBVR
2-Input NOR Gate, 5.5V, SOT-23, CMOS, 8.5ns PD Product overview: SN74AHCT1G02DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G02DBVR can be used for catalog matching and distributor lookup.

2-Input NOR Gate, 5.5V, SOT-23, CMOS, 8.5ns PD Product overview: SN74AHCT1G02DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G02DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G02DBVR - 029769-SN74AHCT1G02DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G02DBVR
029769-SN74AHCT1G02DBVR
Logic - Logic - Gates and Inverters - SN74AHCT1G02DBVR 029769-SN74AHCT1G02DBVR
Manufacturer: Texas Instruments Win Source Part Number: 029769-SN74AHCT1G02D BVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029769-SN74AHCT1G02DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT1G02DBVR
Logic Gates SN74AHCT1G02DBVR
Logic Gates Single 2-Input

Logic Gates Single 2-Input

Buy Now Datasheet
Gates and Inverters - SN74AHCT1G02DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT1G02DBVR
Gates and Inverters SN74AHCT1G02DBVR
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT1G02DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G02DBVR
Gates and Inverters SN74AHCT1G02DBVR
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now
Logic - Gates and Inverters - SN74AHCT1G02DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G02DBVR
Logic - Gates and Inverters SN74AHCT1G02DBVR
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G02DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G02DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G02DBVR
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G02DBVR SN74AHCT1G02DBVR 296-4704-1-ND 705-SN74AHCT1G02DBVR 029769-SN74AHCT1G02DBVR SN74AHCT1G02DBVR SN74AHCT1G02DBVR SN74AHCT1G02DBVR SN74AHCT1G02DBVR SN74AHCT1G02DBVR
Product Name SN74AHCT1G02 Single 2-Input Positive-NOR Gate Gates and Inverters 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74AHCT1G02DBVR Logic Gates Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR OR; NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR; NOR Gate NOR; NOR Gate NOT; NOR NOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT CMOS
Propagation Delay 6.5 ns 7.5 ns 8.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS804A Hex 2-Input NAND Drivers - 5962-8869301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details