Texas Instruments SN74AHCT1G00 Single 2-Input Positive-NAND Gate SN74AHCT1G00DCKT

Description
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G00 Single 2-Input Positive-NAND Gate - SN74AHCT1G00DCKT - Texas Instruments
Dallas, TX, United States
SN74AHCT1G00 Single 2-Input Positive-NAND Gate
SN74AHCT1G00DCKT
SN74AHCT1G00 Single 2-Input Positive-NAND Gate SN74AHCT1G00DCKT
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85

Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85

Buy Now Datasheet
 - SN74AHCT1G00DCKT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
1-Input 2-NAND Gate IC, 5V, CMOS, SC Package Product overview: SN74AHCT1G00DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G00DCKT can be used for catalog matching and distributor lookup.

1-Input 2-NAND Gate IC, 5V, CMOS, SC Package Product overview: SN74AHCT1G00DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G00DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AHCT1G00DCKTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHCT1G00DCKTTR-ND
Gates and Inverters 296-SN74AHCT1G00DCKTTR-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-SN74AHCT1G00DCKTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHCT1G00DCKTCT-ND
Gates and Inverters 296-SN74AHCT1G00DCKTCT-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258076-SN74AHCT1G00DCKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258076-SN74AHCT1G00DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258076-SN74AHCT1G00DCKT
Win Source Part Number: 1258076-SN74AHCT1G00 DCKT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHCT Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 15pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AHCT1G00DCKT DKR,TEXTISSN74AHCT1G 00DCKT,74AHCT1G00DCK TE4,74AHCT1G00DCKTE4 ,SN74AHCT1G00DCKT,29 6-SN74AHCT1G00DCKTCT ,296-SN74AHCT1G00DCK TTR,2156-SN74AHCT1G0 0DCKT Base Product Number: 74AHCT1G00

Win Source Part Number: 1258076-SN74AHCT1G00DCKT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 15pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AHCT1G00DCKTDKR,TEXTISSN74AHCT1G00DCKT,74AHCT1G00DCKTE4,74AHCT1G00DCKTE4,SN74AHCT1G00DCKT,296-SN74AHCT1G00DCKTCT,296-SN74AHCT1G00DCKTTR,2156-SN74AHCT1G00DCKT
Base Product Number: 74AHCT1G00

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT1G00DCKT
Logic Gates SN74AHCT1G00DCKT
Logic Gates Single 2-Input Analog Switch

Logic Gates Single 2-Input Analog Switch

Buy Now Datasheet
Gates and Inverters - SN74AHCT1G00DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G00DCKT
Gates and Inverters SN74AHCT1G00DCKT
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G00DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G00DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G00DCKT
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - SN74AHCT1G00DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G00DCKT
Logic - Gates and Inverters SN74AHCT1G00DCKT
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G00DCKT SN74AHCT1G00DCKT 705-SN74AHCT1G00DCKT 296-SN74AHCT1G00DCKTTR-ND 1258076-SN74AHCT1G00DCKT SN74AHCT1G00DCKT SN74AHCT1G00DCKT SN74AHCT1G00DCKT SN74AHCT1G00DCKT
Product Name SN74AHCT1G00 Single 2-Input Positive-NAND Gate 5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND AND; NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND
Supply Voltage 3.3,5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT CMOS
Propagation Delay 11.4 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Logic IC - 705-5421DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details