Texas Instruments SN74AHCT1G00 Single 2-Input Positive-NAND Gate SN74AHCT1G00DBVT

Description
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G00 Single 2-Input Positive-NAND Gate - SN74AHCT1G00DBVT - Texas Instruments
Dallas, TX, United States
SN74AHCT1G00 Single 2-Input Positive-NAND Gate
SN74AHCT1G00DBVT
SN74AHCT1G00 Single 2-Input Positive-NAND Gate SN74AHCT1G00DBVT
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 85

Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G00DBVT - 794908-SN74AHCT1G00DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G00DBVT
794908-SN74AHCT1G00DBVT
Logic - Logic - Gates and Inverters - SN74AHCT1G00DBVT 794908-SN74AHCT1G00DBVT
Manufacturer: Texas Instruments Win Source Part Number: 794908-SN74AHCT1G00D BVT Series: 74AHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74AHCT1G00 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74AHCT1G00W5-7; 74AHCT1G00GV; 74AHCT1G00GV,125; 74V1T00STR2; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 794908-SN74AHCT1G00DBVT
Series: 74AHCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74AHCT1G00
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74AHCT1G00W5-7; 74AHCT1G00GV; 74AHCT1G00GV,125; 74V1T00STR2;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AHCT1G00DBVT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-41487-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-41487-6-ND
Gates and Inverters 296-41487-6-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-41487-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-41487-2-ND
Gates and Inverters 296-41487-2-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-41487-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-41487-1-ND
Gates and Inverters 296-41487-1-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHCT1G00DBVT
5.5V SOT-23 Logic IC 705-SN74AHCT1G00DBVT
NAND Gate IC, 1-Gate, 2-Input, 5.5V, SOT-23, CMOS Product overview: SN74AHCT1G00DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G00DBVT can be used for catalog matching and distributor lookup.

NAND Gate IC, 1-Gate, 2-Input, 5.5V, SOT-23, CMOS Product overview: SN74AHCT1G00DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G00DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT1G00DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G00DBVT
Gates and Inverters SN74AHCT1G00DBVT
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now
Logic - Gates and Inverters - SN74AHCT1G00DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G00DBVT
Logic - Gates and Inverters SN74AHCT1G00DBVT
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT1G00DBVT
Logic Gates SN74AHCT1G00DBVT
Logic Gates Single 2-Input Analog Switch

Logic Gates Single 2-Input Analog Switch

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G00DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G00DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G00DBVT
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G00DBVT 794908-SN74AHCT1G00DBVT SN74AHCT1G00DBVT 296-41487-6-ND 705-SN74AHCT1G00DBVT SN74AHCT1G00DBVT SN74AHCT1G00DBVT SN74AHCT1G00DBVT SN74AHCT1G00DBVT
Product Name SN74AHCT1G00 Single 2-Input Positive-NAND Gate Logic - Logic - Gates and Inverters - SN74AHCT1G00DBVT Gates and Inverters 5.5V SOT-23 Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND
Supply Voltage 3.3,5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT CMOS CMOS
Propagation Delay 11.4 ns 7.9 ns 7.9 ns 9 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers