Texas Instruments SN74AHCT1G00 Single 2-Input Positive-NAND Gate SN74AHCT1G00DBVR

Description
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G00 Single 2-Input Positive-NAND Gate - SN74AHCT1G00DBVR - Texas Instruments
Dallas, TX, United States
SN74AHCT1G00 Single 2-Input Positive-NAND Gate
SN74AHCT1G00DBVR
SN74AHCT1G00 Single 2-Input Positive-NAND Gate SN74AHCT1G00DBVR
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 85

Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHCT1G00DBVR
5.5V SOT-23 Logic IC 705-SN74AHCT1G00DBVR
NAND Gate IC, 2-Input, CMOS, SOT-23, 5.5V Product overview: SN74AHCT1G00DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G00DBVR can be used for catalog matching and distributor lookup.

NAND Gate IC, 2-Input, CMOS, SOT-23, 5.5V Product overview: SN74AHCT1G00DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G00DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1111-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1111-1-ND
Gates and Inverters 296-1111-1-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1111-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1111-6-ND
Gates and Inverters 296-1111-6-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1111-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1111-2-ND
Gates and Inverters 296-1111-2-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G00DBVR - 029768-SN74AHCT1G00DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G00DBVR
029768-SN74AHCT1G00DBVR
Logic - Logic - Gates and Inverters - SN74AHCT1G00DBVR 029768-SN74AHCT1G00DBVR
Manufacturer: Texas Instruments Win Source Part Number: 029768-SN74AHCT1G00D BVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 15pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 029768-SN74AHCT1G00DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 15pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
 - SN74AHCT1G00DBVR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G00DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G00DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT1G00DBVR
Logic Gates SN74AHCT1G00DBVR
Logic Gates Single 2-Input

Logic Gates Single 2-Input

Buy Now Datasheet
Gates and Inverters - SN74AHCT1G00DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT1G00DBVR
Gates and Inverters SN74AHCT1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT1G00DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G00DBVR
Gates and Inverters SN74AHCT1G00DBVR
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now
Logic - Gates and Inverters - SN74AHCT1G00DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G00DBVR
Logic - Gates and Inverters SN74AHCT1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74AHCT1G00DBVR
Logic ICs >> Gates SN74AHCT1G00DBVR
1uA 4.5V~5.5V 1 7.9ns@5V,15pF NAND Gates SOT-23-5 Gates ROHS

1uA 4.5V~5.5V 1 7.9ns@5V,15pF NAND Gates SOT-23-5 Gates ROHS

Supplier's Site Datasheet
Single Nand Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments - 76C1478 - Newark, An Avnet Company
Chicago, IL, United States
Single Nand Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments
76C1478
Single Nand Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments 76C1478
SINGLE NAND GATE, 2I/P, SOT-23-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74AHCT1G00; Logic IC Family:74AHCT; Supply Voltage Min:4.5V RoHS Compliant: Yes

SINGLE NAND GATE, 2I/P, SOT-23-5; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74AHCT1G00; Logic IC Family:74AHCT; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site
74Ahct Single Gate, Smd, 74Ahct1G00; Logic Family / Base Number Texas Instruments - 29AH7436 - Newark, An Avnet Company
Chicago, IL, United States
74Ahct Single Gate, Smd, 74Ahct1G00; Logic Family / Base Number Texas Instruments
29AH7436
74Ahct Single Gate, Smd, 74Ahct1G00; Logic Family / Base Number Texas Instruments 29AH7436
74AHCT SINGLE GATE, SMD, 74AHCT1G00; Logic Family / Base Number:74AHCT1G00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

74AHCT SINGLE GATE, SMD, 74AHCT1G00; Logic Family / Base Number:74AHCT1G00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G00DBVR 705-SN74AHCT1G00DBVR 296-1111-1-ND 029768-SN74AHCT1G00DBVR SN74AHCT1G00DBVR SN74AHCT1G00DBVR SN74AHCT1G00DBVR SN74AHCT1G00DBVR SN74AHCT1G00DBVR SN74AHCT1G00DBVR SN74AHCT1G00DBVR 76C1478 29AH7436
Product Name SN74AHCT1G00 Single 2-Input Positive-NAND Gate 5.5V SOT-23 Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT1G00DBVR Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic ICs >> Gates Single Nand Gate, 2I/p, Sot-23-5; Logic Function Texas Instruments 74Ahct Single Gate, Smd, 74Ahct1G00; Logic Family / Base Number Texas Instruments
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate AND; NAND NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND NAND; NAND
Supply Voltage 3.3,5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V~5.5V 5.5V
Logic Family AHCT CMOS
Propagation Delay 11.4 ns 9 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 8 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers