16-bit buffers/drivers with 3-state outputs in a 48-pin SSOP (DL) package, characterized for operation from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, TTL-voltage-compatib
16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85
16-Bit 3-State Buffer/Driver, 5V, CMOS, 9.5ns, 48-SSOP Product overview: SN74AHCT16540DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT16540DL can be used for catalog matching and distributor lookup.
Bus Driver, AHCT/VHCT/VT Series, 16-Func, 8-Bit, Inverted Output, CMOS, PDSO48
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHCT16540DL | 704-SN74AHCT16540DL | SN74AHCT16540DL |
| Product Name | SN74AHCT16540 16-Bit Buffers/Drivers With 3-State Outputs | 16-bit 5V SSOP Interface Transceiver IC | |
| Technology | AHCT | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |