16-bit buffers/drivers with 3-state outputs in a 48-pin TSSOP package, operating from -40°C to 85°C, with TTL-voltage-compatib
16-Bit Buffers/Drivers With 3-State Outputs 48-TSSOP -40 to 85
Bus Driver, AHCT/VHCT/VT Series, 16-Func, 8-Bit, Inverted Output, CMOS, PDSO48
16-Bit 3-State Buffer/Driver, 5V, 4.5-5.5V, 9.5ns, TSSOP Product overview: SN74AHCT16540DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT16540DGG
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHCT16540DGGR | SN74AHCT16540DGGR | 704-SN74AHCT16540DGGR |
| Product Name | SN74AHCT16540 16-Bit Buffers/Drivers With 3-State Outputs | 16-bit 5V 5.5V TSSOP Interface Transceiver IC | |
| Technology | AHCT | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |