16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 125
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 749389-SN74AHCT16373
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SSOP
Reference Date Code: 0036+
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC LATCH TRANSP D 3ST 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
IC LATCH TRANSP D 3ST 48-SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AHCT16373DLR | 296-49871-6-ND | 749389-SN74AHCT16373DLR | SN74AHCT16373DLR | SN74AHCT16373DLR | SN74AHCT16373DLR |
| Product Name | SN74AHCT16373 16-Bit Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74AHCT16373DLR | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 10.5 ns | 1 ns | 1 ns |