16-Bit Transparent D-Type Latches With 3-State Outputs 48-TVSOP -40 to 125
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
IC 16BIT TRANSP D LATCH 48-TVSOP
IC 16BIT TRANSP D LATCH 48-TVSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AHCT16373DGVR | 296-4691-2-ND | SN74AHCT16373DGVR | SN74AHCT16373DGVR | SN74AHCT16373DGVR |
| Product Name | SN74AHCT16373 16-Bit Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 0.0400 mA | ||||
| Propagation Delay | 10.5 ns | 1 ns | 1 ns |