Texas Instruments SN74AHCT16245 16-Bit Bus Transceivers With 3-State Outputs SN74AHCT16245DLR

Description
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 125
Request a Quote Datasheet
Description
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT16245 16-Bit Bus Transceivers With 3-State Outputs - SN74AHCT16245DLR - Texas Instruments
Dallas, TX, United States
SN74AHCT16245 16-Bit Bus Transceivers With 3-State Outputs
SN74AHCT16245DLR
SN74AHCT16245 16-Bit Bus Transceivers With 3-State Outputs SN74AHCT16245DLR
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 125

16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
16-bit 5V 8mA SSOP Interface Transceiver IC
704-SN74AHCT16245DLR
16-bit 5V 8mA SSOP Interface Transceiver IC 704-SN74AHCT16245DLR
16-Bit 3-State Bus Transceiver, 5V, 8mA, CMOS, SSOP Product overview: SN74AHCT16245DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 8mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, 8mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT16245DLR can be used for catalog matching and distributor lookup.

16-Bit 3-State Bus Transceiver, 5V, 8mA, CMOS, SSOP Product overview: SN74AHCT16245DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 8mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, 8mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT16245DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT16245DLR - 1253615-SN74AHCT16245DLR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT16245DLR
1253615-SN74AHCT16245DLR
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT16245DLR 1253615-SN74AHCT16245DLR
Manufacturer: Texas Instruments Win Source Part Number: 1253615-SN74AHCT1624 5DLR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74AHCT16245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253615-SN74AHCT16245DLR
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHCT16245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AHCT16245DLR 704-SN74AHCT16245DLR 1253615-SN74AHCT16245DLR
Product Name SN74AHCT16245 16-Bit Bus Transceivers With 3-State Outputs 16-bit 5V 8mA SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT16245DLR
Technology AHCT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-88737012A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 54AC14LM - Rochester Electronics
Texas Instruments
Specs
Package Type CQCC20
View Details
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701SA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers