Texas Instruments SN74AHCT16245 16-Bit Bus Transceivers With 3-State Outputs SN74AHCT16245DL

Description
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 125
Request a Quote Datasheet
Description
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT16245 16-Bit Bus Transceivers With 3-State Outputs - SN74AHCT16245DL - Texas Instruments
Dallas, TX, United States
SN74AHCT16245 16-Bit Bus Transceivers With 3-State Outputs
SN74AHCT16245DL
SN74AHCT16245 16-Bit Bus Transceivers With 3-State Outputs SN74AHCT16245DL
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 125

16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT16245DL - 1253614-SN74AHCT16245DL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT16245DL
1253614-SN74AHCT16245DL
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT16245DL 1253614-SN74AHCT16245DL
Manufacturer: Texas Instruments Win Source Part Number: 1253614-SN74AHCT1624 5DL Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74AHCT16245 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253614-SN74AHCT16245DL
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHCT16245
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
16-bit 8mA 5.5V SSOP Interface Transceiver IC
704-SN74AHCT16245DL
16-bit 8mA 5.5V SSOP Interface Transceiver IC 704-SN74AHCT16245DL
16-Bit 3-State Bus Transceiver, 8mA, 5.5V, 9.5ns, SSOP Product overview: SN74AHCT16245DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8mA, 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 8mA, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT16245DL can be used for catalog matching and distributor lookup.

16-Bit 3-State Bus Transceiver, 8mA, 5.5V, 9.5ns, SSOP Product overview: SN74AHCT16245DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8mA, 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 8mA, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT16245DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AHCT16245DL 1253614-SN74AHCT16245DL 704-SN74AHCT16245DL
Product Name SN74AHCT16245 16-Bit Bus Transceivers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT16245DL 16-bit 8mA 5.5V SSOP Interface Transceiver IC
Technology AHCT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers