Texas Instruments SN74AHCT16245 16-Bit Bus Transceivers With 3-State Outputs SN74AHCT16245DGGR

Description
16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 125
Request a Quote
Description
16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT16245 is a 16-bit bus transceiver designed for synchronous two-way communication between data buses. It features non-inverting 3-state outputs and is TTL-voltage compatible, making it suitable for various digital applications. The device includes distributed VCC and GND pins to minimize high-speed switching noise, enhancing performance in demanding environments. It operates within a temperature range of -40°C to 125°C, ensuring reliability in diverse conditions. The product is available in multiple package types, including TSSOP and SSOP, with 48 pins, facilitating flexible PCB layout options. Applications include telecom and wireless infrastructures, electronic points of sale, printers, motor drives, and health and fitness devices.

Datasheet Summary
Powered by GS/AI

The SN74AHCT16245 is a 16-bit bus transceiver designed for synchronous two-way communication between data buses. It features non-inverting 3-state outputs and is TTL-voltage compatible, making it suitable for various digital applications. The device includes distributed VCC and GND pins to minimize high-speed switching noise, enhancing performance in demanding environments. It operates within a temperature range of -40°C to 125°C, ensuring reliability in diverse conditions. The product is available in multiple package types, including TSSOP and SSOP, with 48 pins, facilitating flexible PCB layout options. Applications include telecom and wireless infrastructures, electronic points of sale, printers, motor drives, and health and fitness devices.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT16245 16-Bit Bus Transceivers With 3-State Outputs - SN74AHCT16245DGGR - Texas Instruments
Dallas, TX, United States
SN74AHCT16245 16-Bit Bus Transceivers With 3-State Outputs
SN74AHCT16245DGGR
SN74AHCT16245 16-Bit Bus Transceivers With 3-State Outputs SN74AHCT16245DGGR
16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 125

16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
16-bit 5V 8mA TSSOP Interface Transceiver IC
704-SN74AHCT16245DGGR
16-bit 5V 8mA TSSOP Interface Transceiver IC 704-SN74AHCT16245DGGR
16-Bit 3-State Bus Transceiver, 5V, 8mA, CMOS, TSSOP Product overview: SN74AHCT16245DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 8mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, 8mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT16245DGG R can be used for catalog matching and distributor lookup.

16-Bit 3-State Bus Transceiver, 5V, 8mA, CMOS, TSSOP Product overview: SN74AHCT16245DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 8mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, 8mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT16245DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74AHCT16245DGGR 704-SN74AHCT16245DGGR
Product Name SN74AHCT16245 16-Bit Bus Transceivers With 3-State Outputs 16-bit 5V 8mA TSSOP Interface Transceiver IC
Technology AHCT
Device Type Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-8960201RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
CD54HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers - 5962-8682001EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details