Texas Instruments CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers CD74HC139E

Description
High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplex ers 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplex ers 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HC139E - Texas Instruments
Dallas, TX, United States
CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers
CD74HC139E
CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers CD74HC139E
High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplex ers 16-PDIP -55 to 125

High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers 16-PDIP -55 to 125

Buy Now Datasheet
 - CD74HC139E - Rochester Electronics
Newburyport, MA, United States
Decoder/Driver, HC/UH Series, Inverted Output, CMOS, PDIP16

Decoder/Driver, HC/UH Series, Inverted Output, CMOS, PDIP16

Supplier's Site Datasheet
 - 8072438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 2 Output Type = TTL Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 2
Output Type = TTL
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74HC139E - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD74HC139E
Signal Switches, Multiplexers, Decoders CD74HC139E
IC DECODER/DEMUX 1X2:4 16DIP

IC DECODER/DEMUX 1X2:4 16DIP

Supplier's Site Datasheet
Logic, 2-4Ln Dual Decod/demux, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8637 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 2-4Ln Dual Decod/demux, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8637
Logic, 2-4Ln Dual Decod/demux, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8637
LOGIC, 2-4LN DUAL DECOD/DEMUX, 16DIP; Logic Family / Base Number:74HC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

LOGIC, 2-4LN DUAL DECOD/DEMUX, 16DIP; Logic Family / Base Number:74HC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HC139E CD74HC139E 8072438 CD74HC139E 36AJ8637
Product Name CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers Signal Switches, Multiplexers, Decoders Logic, 2-4Ln Dual Decod/demux, 16Dip; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder
Input Lines 2 1 2
Output Lines 4 4 4; Other; 4Outputs
Supply Voltage 2 2V ~ 6V 6V
Package Type PDIP,SOIC DIP; PDIP; PDIP16 PDIP DIP; 16-DIP (0.300", 7.62mm) DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74AC138ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54ALS138A 3-Line To 8-Line Decoders/Demultiplexers - JM38510/37701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CY54FCT138T 1-of-8 Decoder - 5962-9223302MEA - Texas Instruments
Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details
CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select - CD4555BM96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 1
Output Lines 4
View Details
2 suppliers