IC INV 6-CIR 6-IN 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 296-SN74AHCT14PWR-P-ND | SN74AHCT14PWR-P |
| Product Name | Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V |
| Inputs | 6 | 6 |
| Features | Schmitt Trigger | |
| Propagation Delay | 8 ns |