Win Source Part Number: 1258078-SN74AHCT14MP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Features: Schmitt Trigger
Package: Tape & Reel
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 0.6V
Logic Level - High: 1.9V ~ 2.1V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-22284-1R,296-22
Base Product Number: 74AHCT14
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Schmitt Trigger Inverter IC, 6-Bit, 5V, 125°C, TSSOP Product overview: SN74AHCT14MPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT14MPWREP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258078-SN74AHCT14MPWREP | 296-22284-2-ND | 705-SN74AHCT14MPWREP | SN74AHCT14MPWREP | SN74AHCT14MPWREP |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | 5V TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) |
| Inputs | 1 | 1 | 1 | 1 | |
| Propagation Delay | 8 ns | 8 ns | 8 ns | ||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |