Manufacturer: Texas Instruments
Win Source Part Number: 794906-SN74AHCT14DBR
Series: 74AHCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 0.6 V
Logic Level - High: 1.9 V ~ 2.1 V
Family Name: SN74AHCT14
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): MC74VHCT14AD; 74VHCT14AM_Q; 74VHCT14AMTCX_NF40; 74VHCT14AMTCX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Hex Schmitt-Trigger Inverters, 6 Circuits, 5V, 9ns, SSOP Product overview: SN74AHCT14DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT14DBR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
IC INVERT SCHMITT 6CH 1IN 14SSOP
IC INVERT SCHMITT 6CH 6IN 14SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 794906-SN74AHCT14DBR | 705-SN74AHCT14DBR | 296-4672-2-ND | SN74AHCT14DBR | SN74AHCT14DBR | SN74AHCT14DBR |
| Product Name | Logic - Logic - Gates and Inverters - SN74AHCT14DBR | 5V SSOP Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | |
| Logic Family | CMOS | |||||
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 8 ns | 9 ns | 8 ns |