Texas Instruments CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver CD74HC4511M

Description
High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511M - Texas Instruments
Dallas, TX, United States
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver
CD74HC4511M
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver CD74HC4511M
High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver 16-SOIC -55 to 125

High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver 16-SOIC -55 to 125

Buy Now Datasheet
 - 6630351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Height = 1.58mm

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Height = 1.58mm

Supplier's Site
 - 6630351P - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Height = 1.58mm Delivery on production packaging - Tube. This product is non-returnable.

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Height = 1.58mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1219227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Height = 1.58mm

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Height = 1.58mm

Supplier's Site
Logic, 7 Seg Latch/dec/drvr, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8700 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 7 Seg Latch/dec/drvr, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8700
Logic, 7 Seg Latch/dec/drvr, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8700
LOGIC, 7 SEG LATCH/DEC/DRVR, 16SOIC; Logic Family / Base Number:74HC4511; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply VoltageRoHS Compliant: Yes

LOGIC, 7 SEG LATCH/DEC/DRVR, 16SOIC; Logic Family / Base Number:74HC4511; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HC4511M 6630351 36AJ8700
Product Name CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver Logic, 7 Seg Latch/dec/drvr, 16Soic; Logic Family / Base Number Texas Instruments
Function Decoder Decoder Decoder
Input Lines 4
Output Lines 7-Segment Other; 7Outputs
Supply Voltage 2
Package Type PDIP,SO,SOIC,TSSOP SOIC SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74AC138M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
SN5447A BCD-to-Seven-Segment Decoders/Drivers - 5962-9856401QEA - Texas Instruments
Specs
Function Decoder
Supply Voltage 4.5
Package Type CDIP,CFP
View Details
CD4556B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BF3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP
View Details
CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details