Quadruple positive-NAND gates with Schmitt-trigger inputs in a 14-pin TSSOP package, operating from 4.5 V to 5.5 V, with ±8-mA output drive at 5 V, and a temperature range of -40 to 85°C.
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253594-SN74AHCT132P
Packaging: Tape and Reel
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 0.6V
Logic Level - High: 1.9V ~ 2.1V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHCT132
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
4-ch Schmitt Trigger NAND Gate IC, 4.5-5.5V, 8mA, 9ns, TSSOP Product overview: SN74AHCT132PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 8mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 8mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT132PWRG4
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHCT132PWRG4 | 1253594-SN74AHCT132PWRG4 | SN74AHCT132PWRG4-ND | 705-SN74AHCT132PWRG4 | SN74AHCT132PWRG4 | SN74AHCT132PWRG4 | SN74AHCT132PWRG4 |
| Product Name | SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs | Logic - Logic - Gates and Inverters - SN74AHCT132PWRG4 | Gates and Inverters | 5.5V 8mA TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | |
| Logic Family | AHCT | ||||||
| Features | Schmitt Trigger | Schmitt Trigger | |||||
| Propagation Delay | 10 ns | 9 ns | 9 ns | 9 ns |