Texas Instruments SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHCT132PWR

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74AHCT132PWR - Texas Instruments
Dallas, TX, United States
SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74AHCT132PWR
SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHCT132PWR
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-4662-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4662-2-ND
Gates and Inverters 296-4662-2-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4662-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4662-1-ND
Gates and Inverters 296-4662-1-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4662-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4662-6-ND
Gates and Inverters 296-4662-6-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74AHCT132PWR
5.5V TSSOP Logic IC 705-SN74AHCT132PWR
4-Ch Schmitt Trigger NAND Gate IC, 4.5-5.5V, 9ns, TSSOP Product overview: SN74AHCT132PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT132PWR can be used for catalog matching and distributor lookup.

4-Ch Schmitt Trigger NAND Gate IC, 4.5-5.5V, 9ns, TSSOP Product overview: SN74AHCT132PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT132PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT132PWR - 118310-SN74AHCT132PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT132PWR
118310-SN74AHCT132PWR
Logic - Logic - Gates and Inverters - SN74AHCT132PWR 118310-SN74AHCT132PWR
Manufacturer: Texas Instruments Win Source Part Number: 118310-SN74AHCT132PW R Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 1.9 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118310-SN74AHCT132PWR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT132PWR
Logic Gates SN74AHCT132PWR
Logic Gates Quad Pos Schmit-Trgr

Logic Gates Quad Pos Schmit-Trgr

Buy Now Datasheet
Gates and Inverters - SN74AHCT132PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT132PWR
Gates and Inverters SN74AHCT132PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHCT132PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT132PWR
Logic - Gates and Inverters SN74AHCT132PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT132PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT132PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT132PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Logic, Nand, Quad, Tssop-14; Logic Family / Base Number Texas Instruments - 52AH4392 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Nand, Quad, Tssop-14; Logic Family / Base Number Texas Instruments
52AH4392
Logic, Nand, Quad, Tssop-14; Logic Family / Base Number Texas Instruments 52AH4392
LOGIC, NAND, QUAD, TSSOP-14; Logic Family / Base Number:74AHCT132; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, NAND, QUAD, TSSOP-14; Logic Family / Base Number:74AHCT132; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHCT132PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT132PWR
Gates and Inverters SN74AHCT132PWR
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT132PWR 296-4662-2-ND 705-SN74AHCT132PWR 118310-SN74AHCT132PWR SN74AHCT132PWR SN74AHCT132PWR SN74AHCT132PWR SN74AHCT132PWR 52AH4392 SN74AHCT132PWR
Product Name SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Gates and Inverters 5.5V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74AHCT132PWR Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Nand, Quad, Tssop-14; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND NAND; NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) 5.5V 4.5V ~ 5.5V
Logic Family AHCT
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 10 ns 9 ns 9 ns 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers